EN
  • EN
  • DE

0783150011

Part No 0783150011
Manufacturer Molex, LLC
Catalog Memory Connectors - Inline Module Sockets
Description CONN SKT DIMM 240POS PCB
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1207330-0783150011
Manufacturer Molex
Category Connectors, Interconnects -Memory Connectors -Inline Module Sockets
Series 78315
Product Status Active
Connector Style DIMM
Package Tray
Number of Positions 240
Memory Type DDR3 SDRAM
Standards MO-269
Mounting Type Through Hole
Features Board Guide, Latches
Ultra Librarian 3D Model Ultra Librarian 0783150011 CAD Model

Description

240 Position DIMM DDR3 SDRAM Socket Through Hole

You May Also Be Interested in

Amphenol
CONN SKT SODIMM 200POS SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, 30° Angle
Need more? Email Us
Amphenol
DDR4 288P SMT ASSY / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us
TE Connectivity
CONN SKT MINIDIMM 244POS R/A SMD / 244 Position MiniDIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD
Need more? Email Us
TE Connectivity
DDR4 SODIMM 260P 5.2H RVS
Need more? Email Us
TE Connectivity
DDR5 DIMM BLACK HSG AND BLACK LA
Lowest to $11.0056
TE Connectivity
CONN SKT SODIMM 204POS R/A SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, Right Angle
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 144POS R/A SMD / 144 Position SODIMM SDRAM Socket Surface Mount, Right Angle
Lowest to $9.3204
Molex, LLC
CONN SKT DIMM 288POS SMD / 288 Position DIMM DDR4 SDRAM Socket Surface Mount
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess