EN
  • EN
  • DE

87783-0301

Part No 87783-0301
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Mini DIMM Socket SKT 244 POS 0.6mm Solder RA SMD MiniDIMM Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin US
Current Rating 1 A
Depth 15.4 mm
Housing Color Black
Insulation Material Polymer
Length 106.2 mm
Maximum Operating Temperature 85 °C
Memory Type DDR3 SDRAM
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 200
Number of Contacts 244
Number of Positions 244
Number of Rows 2
Orientation Right Angle
Pitch 600 µm
Plating Tin
Radiation Hardening No
RoHS Compliant
Termination Solder
Voltage Rating 30 V
Win Source Part Number 1027110-87783-0301
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 87783-0301 CAD Model

Description

The 87783-0301 is a memory connector accessory manufactured by Molex, LLC.

  • Category: memory connector accessory
  • Manufacturer: Molex, LLC
  • Positions: 244
  • Rows: 2
  • Pitch: 600 µm
  • Termination: solder
  • Voltage Rating: 30V
  • Current Rating: 1A
  • Contacts: 244
  • Length: 106.2mm
  • Circuits: 200
  • Orientation: right angle
  • Contact Plating: gold
  • Housing Color: black
  • Insulation Material: polymer
  • Plating: tin
  • Alternative Parts: 87782-6003, 87782-3005, 10079248-10102LF, 10079248-11103LF, 10079248-15103LF0877830301, 877830301
  • Supply and Demand Status: shortage
  • Maximum Operating Temperature: 85 °C
  • RoHS Compliant: yes
  • Radiation Hardened: no

You May Also Be Interested in

Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
C&K Components
Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Need more? Email Us
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Lowest to $0.3796
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $18.0051 $72.0204
8+ $14.7735 $118.1880
13+ $14.3118 $186.0534
17+ $13.8501 $235.4517
22+ $13.3885 $294.5470
29+ $12.0035 $348.1015
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,410 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess