Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - Inline Module Sockets
Mfr TE Connectivity AMP Connectors
Package Tray
Connector Style SODIMM
Number of Positions 200
Memory Type DDR2 SDRAM
Mounting Type Surface Mount, Right Angle
Features Board Guide, Latches
Mounting Feature Reverse
Contact Finish Gold
Contact Finish Thickness Flash
Base Product Number 1473006
MSL Level 1 (Unlimited)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8536.69.4040
Other Names -1473006-4-SI,2266-1473006-4,A114853,1473006-4-ND
Standard Package 240
Win Source Part Number 1180031-1473006-4
Ultra Librarian 3D Model Ultra Librarian 1473006-4 CAD Model

Description

The TE Connectivity AMP Connectors 1180031-1473006-4 is a 200-position DDR2 SDRAM Memory Connector with a SODIMM connector style.

  • Manufacturer: TE Connectivity AMP Connectors
  • Product Name: 1180031-1473006-4
  • Position Count: 200
  • Memory Type: DDR2 SDRAM
  • Connector Style: SODIMM
  • Mounting Type: Surface Mount, Right Angle
  • Features: Board Guide and Latches
  • Contact Finish: Gold with a flash thickness
  • Mounting Orientation: Reverse
  • Package: Tray
  • ECCN: EAR99
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

JAE Electronics
CONN COMPACT FLASH CARD SNAP-IN
Need more? Email Us
ECAD model for JC26C2-FSHE
JAE Electronics
CONN NANO SIM CARD PUSH-PUSH / 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Lowest to $8.5390
ECAD model for SF72S006VBAR2500
3M
CF CARD RETAINER CLIP
Need more? Email Us
ECAD model for 3505-34
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us
ECAD model for Y1115-2633C LFT
JAE Electronics
STANDOFF FOR MM60 SERIES / Connector Standoff For PCI Express Mini Card
Need more? Email Us
ECAD model for NT4R1600
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm RA SMD Tape
Lowest to $0.4847
ECAD model for SCHA1B0100
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
ECAD model for 1473006-4
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
ECAD model for SCHG1B0100
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.4788
ECAD model for 480994000

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7455
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0273
ECAD model for FT230XQ-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.5825
ECAD model for ICM-42688-P
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.9022
ECAD model for BMI160
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.2243
ECAD model for BMI088
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL-REEL
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4788
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.7977
ECAD model for AR8033-AL1A
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADW
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $12.4485
ECAD model for FT4232HL

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.5067 $52.5335
12+ $8.6209 $103.4508
18+ $8.3515 $150.3270
25+ $8.0821 $202.0525
32+ $7.8127 $250.0064
43+ $7.0045 $301.1935
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 10,460 pieces
MOQ: 5 pcs
Order Increment : 1 pieza
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention