EN
  • EN
  • DE

CCM012027LFTT30

Part No CCM012027LFTT30
Manufacturer C&K Components
Catalog Memory Connectors - Accessories
Description Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector
Contact Plating Gold
Current Rating 1 mA
Length 55.7 mm
Mount Surface Mount
Number of Contacts 8
Number of Rows 2
Orientation Right Angle
Pitch 2.54 mm
Radiation Hardening No
RoHS Compliant
Termination Solder
Win Source Part Number 1230889-CCM012027LFTT30
Categories Memory Connectors - Accessories
Manufacturer C&K Components
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian CCM012027LFTT30 CAD Model

Description

The C&K Components CCM012027LFTT30 is a right-angle connector with a pitch of 2.54 mm and a current rating of 1 mA.

  • Pitch: 2.54 mm
  • Current Rating: 1 mA
  • Contacts: 8
  • Termination: Solder
  • Contact Plating: Gold
  • Application: Memory Connectors and Accessories
  • Length: 55.7 mm
  • Mounting Type: Surface Mount
  • RoHS Compliant: Yes
  • Radiation Hardening: No

You May Also Be Interested in

Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
TE Connectivity
CONN MINI SIM CARD PUSH-PUSH R/A / 8 (6 + 2) Position Card Connector 2FF Mini SIM Surface Mount, Right Angle Gold
Lowest to $7.1818
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
C&K Components
Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess