EN
  • EN
  • DE

87782-2001

Part No 87782-2001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Body Material Liquid Crystal Polymer
Case / Package Module
Connector Type Socket
Contact Material Copper
Contact Plating Gold
Contact Resistance 30 mΩ
Country of Origin SG
Current Rating 1.5 A
Depth 7.9 mm
Gender Female
Glow Wire Compliant Non-compliant
Height 16.4 mm
Housing Color Black
Housing Material Thermoplastic
Insulation Material Thermoplastic
Insulation Resistance 1 GΩ
Lead Free Lead Free
Lead Pitch 600 µm
Length 96 mm
Max Current Rating 1 A
Max Operating Temperature 85 °C
Max Voltage Rating (AC) 30 V
Memory Type DDR, SDRAM
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Circuits 244
Number of Contacts 244
Number of Positions 244
Number of Rows 1
Orientation Vertical
Pitch 600 µm
Plating Tin
Radiation Hardening No
REACH SVHC Unknown
RoHS Compliant
Termination SMD/SMT
Voltage Rating 30 V
Voltage Rating (AC) 30 V
Win Source Part Number 1158485-87782-2001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 87782-2001 CAD Model

Description

The Molex, LLC 87782-2001 connector is a socket connector that is ideal for use in memory connectors and accessories.

  • Positions: 244
  • Pitch: 600 µm
  • Rows: 1
  • Termination: SMD/SMT
  • Contact Material: Copper
  • Voltage Rating: 30V
  • Current Rating: 1.5A
  • Number of Contacts: 244
  • Gender: Female
  • Length: 96mm
  • Housing Material: Thermoplastic
  • Number of Circuits: 244
  • Orientation: Vertical
  • Contact Plating: Gold
  • Housing Color: Black
  • Insulation Material: Thermoplastic
  • Body Material: Liquid Crystal Polymer
  • Contact Resistance: 30 mΩ
  • Memory Type: DDR, SDRAM
  • Height: 16.4mm
  • Plating: Tin
  • Insulation Resistance: 1 GΩ
  • Country of Origin: SG
  • Supply and Demand: Limited

You May Also Be Interested in

Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
Maxim Integrated
CONN IBUTTON CARD PUSH-PULL PCB / 2 Position Card Connector iButton Through Hole Gold
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503
TE Connectivity
SD CARD CONNECTOR EMBOSS ASSY / 10 (8 + 2) Position Card Connector Secure Digital - SD Surface Mount, Right Angle Gold
Lowest to $2.8910
C&K Components
Memory Card Connector Receptacle 8 Position Right Angle Surface Mount Tray
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.6265 $70.5060
8+ $14.4629 $115.7032
13+ $14.0113 $182.1469
18+ $13.5597 $244.0746
23+ $13.1069 $301.4587
30+ $11.7510 $352.5300
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,206 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess