EN
  • EN
  • DE
  • IT

498-0091

Part No 498-0091
Manufacturer Digi International
Catalog Memory Connectors - Accessories
Description LATCH CONN MINI PCI EXPRESS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors
Estimated Pruduction Lead Time 51 Weeks
Features Connector Latch For PCI Express Mini Card
Manufacturer Digi International
Package Reel - TR
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8536.69.4040
Other Part Number 602-1272-ND, 602-1272-6, 498-0091-ND, 4980091, 602-1272-1, 602-1272-2, AS0B226-S68K-7F, 602-1272
Quantity per package 400
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 861800-498-0091
Ultra Librarian 3D Model Ultra Librarian 498-0091 CAD Model

Description

The 861800-498-0091 is a connector latch for PCI Express Mini Card from Digi International.

  • Packaging: Reel
  • Quantity per package: 400
  • Estimated Production Lead Time: 51 weeks
  • Supply and Demand: Limited
  • ECCN: EAR99
  • REACH: Unaffected
  • HTSUS: 8536.69.4040
  • Other part numbers: 602-1272-ND, 602-1272-6, 498-0091-ND, 4980091, 602-1272-1, 602-1272-2, AS0B226-S68K-7F

You May Also Be Interested in

Molex, LLC
Connector DIMM Socket 244 Position 0.6mm Solder Straight Surface Mount Tray
Lowest to $17.6265
Molex, LLC
Conn Mini DIMM Socket SKT 200 POS 0.6mm Solder ST SMD Tray
Lowest to $18.7613
Yamaichi
MICROSIM CARD TRAY FOR FUS006-32
Need more? Email Us
Molex, LLC
LATCH CONN ASSY FOR MINI PCI
Lowest to $0.5448
Yamaichi
NANOSIM CARD TRAY FOR FUS006-321
Need more? Email Us
Amphenol
CONN SKT RDIMM 240POS SMD / 240 Position RDIMM DDR3 SDRAM Socket Surface Mount
Need more? Email Us
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
JAE Electronics
MEMORY CARD CONNECTOR / 6 Position Card Connector SIM Card Surface Mount Gold
Need more? Email Us
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.2963
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess