Products specifications Report Issue?

Category Connectors, Interconnects>Memory Connectors - PC Card Sockets
Mfr Analog Devices Inc./Maxim Integrated
Series iButton®
Package Bulk
Card Type iButton
Number of Positions 2
Connector Type Retainer, Clip
Insertion, Removal Method Push In, Pull Out
Mounting Type Through Hole
Height Above Board 0.470" (11.94mm)
Contact Finish Gold
Base Product Number DS9094
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8543.70.9860
Other Names 90-9094F+000
Standard Package 600
Win Source Part Number 1126675-DS9094F+
Ultra Librarian 3D Model Ultra Librarian DS9094F+ CAD Model

Description

Maxim Integrated's DS9094F+ iButton Holder

The DS9094F+ from Maxim Integrated is a robust iButton® holder designed to provide a secure and reliable connection for iButton devices. iButtons are small, durable, and versatile microchip devices encased in a stainless steel can, often used for applications such as asset tracking, access control, and data logging. The DS9094F+ holder ensures that these microchips can be easily attached to objects or surfaces, facilitating their use in a wide range of environments.

This holder is specifically engineered to support F5 MicroCan iButtons, allowing for a snap-in and snap-out mechanism that provides a simple yet firm attachment. Its design is optimized for mounting on a panel or a printed circuit board (PCB), offering flexibility in how it can be integrated into various systems. The DS9094F+ also features a high-quality plastic body that is both durable and resistant to environmental factors, ensuring longevity and consistent performance.

One of the key advantages of the DS9094F+ is its ease of installation. The holder comes with pre-drilled mounting holes, making it straightforward to secure onto a desired location. Additionally, the contacts within the holder are made from bright tin-plated bronze, which provides excellent electrical conductivity and corrosion resistance. This ensures that the iButton devices maintain a reliable connection for consistent data transmission and retrieval.

Maxim Integrated's DS9094F+ is an ideal solution for users looking to deploy iButton technology in scenarios where devices need to be frequently handled or replaced. Whether used for time and attendance systems, electronic locks, or environmental monitoring setups, this holder is designed to offer a secure and user-friendly interface for any iButton application.

To summarize, the DS9094F+ is a versatile and durable holder that represents a key accessory for anyone utilizing Maxim Integrated's iButton technology. Its robust design and straightforward usability make it an essential component for a multitude of iButton-based applications.

You May Also Be Interested in

Yamaichi
Memory Card Connector, Push / Push, MicroSD, 8 Poles
Lowest to $8.3505
ECAD model for PJS008-2003-0
Molex, LLC
Conn Micro SD Card HDR 8 POS 1.09mm Solder RA SMD microSD Card 0.5A/Contact T/R
Need more? Email Us
ECAD model for 105162-0101
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm RA SMD Tape
Lowest to $0.4907
ECAD model for SCHA1B0100
Molex, LLC
Conn DDR DIMM Socket SKT 184 POS 2.54mm Solder ST Thru-Hole Tray
Lowest to $3.2596
ECAD model for 87636-2002
ALPS Electric
Need more? Email Us
ECAD model for SCGC1B0100
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
ECAD model for SCHG1B0100
JAE Electronics
CONN NANO SIM CARD PUSH-PUSH / 8 (6 + 2) Position Card Connector NANO SIM Surface Mount, Right Angle Gold
Lowest to $8.5390
ECAD model for SF72S006VBAR2500
Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
ECAD model for 498-0091
TE Connectivity
DDR4 SODIMM 260P 9.2H STD / 260 Position SODIMM DDR4 SDRAM Socket Surface Mount, Right Angle
Lowest to $1.3268
ECAD model for 2309413-1

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS DUAL UART/FIFO 64-LQFP
Lowest to $10.3726
ECAD model for FT2232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $31.3588
ECAD model for PI3740-00-LGIZ
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.6184
ECAD model for EPM3128ATC100-10N
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.2672
ECAD model for FT4232HL
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6162
ECAD model for PE4312C-Z
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0411
ECAD model for NTA4153NT1G
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.1313
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3048
ECAD model for LM5069MM-2/NOPB
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention