EN
  • EN
  • DE

MSP430F5510IPTR

Part No MSP430F5510IPTR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 32KB FLASH 48LQFP / MIXED SIGNAL MICROCONTROLLER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Texas Instruments
Packaging Reel
Core Processor CPUXV2
Core Size 16-Bit
Speed 25MHz
Connectivity I2C, IrDA, LINbus, SCI, SPI, UART/USART, USB
Peripherals Brown-out Detect/Reset, DMA, POR, PWM, WDT
Number of I/O 31
Program Memory Size 32KB (32K x 8)
Program Memory Type FLASH
RAM Size 6K x 8
Voltage - Supply (Vcc/Vdd) 1.8V ~ 3.6V
Data Converters A/D 8x10b
Oscillator Type Internal
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Part Number Series MSP430F5510
Manufacturer Pack Quantity 1,000
MSL Level 3 (168 Hours)
Popularity Medium
Supply and Demand Status Balance
Win Source Part Number 807287-MSP430F5510IPTR
Ultra Librarian 3D Model Ultra Librarian MSP430F5510IPTR CAD Model

Description

Product Overview: MSP430F5510IPTR by Texas Instruments

The MSP430F5510IPTR from Texas Instruments is a highly capable microcontroller that forms part of the MSP430 family, renowned for its low power consumption and robust performance. This particular model is designed for applications that require efficient power management, precise analog integration, and extensive digital functionality without sacrificing processing power.

Key Features

  • Core: The MSP430F5510IPTR features a 16-bit RISC architecture that enables it to deliver powerful computing capabilities while maintaining exceptional energy efficiency. This makes it an ideal choice for battery-powered and portable applications.
  • Memory: It comes with a generous memory configuration that includes 32KB of Flash memory and 4KB of RAM, providing ample space for application code and data storage.
  • Digital Peripherals: The device includes multiple digital communication interfaces such as I2C, SPI, and UART, allowing for versatile connectivity options with other devices and peripherals.
  • Analog Features: With its integrated 12-bit analog-to-digital converter (ADC) and 12-bit digital-to-analog converter (DAC), the MSP430F5510IPTR is well-suited for applications that require precise analog signal processing.
  • Power Management: The microcontroller's flexible power management system supports multiple low-power modes, significantly extending the battery life of the application it is deployed in.
  • Packaging: Offered in a 48-pin LQFP (Low-Profile Quad Flat Package), it is both space-efficient and amenable to automated assembly processes.
  • Temperature Range: It operates over an industrial temperature range, ensuring reliable performance in challenging environmental conditions.

Applications

The MSP430F5510IPTR is versatile enough to be used in a wide array of applications. It is particularly well-suited for:

  • Portable medical devices
  • Wireless sensing and monitoring systems
  • Energy harvesting applications
  • Industrial control systems

With its integration of power, precision, and connectivity, the MSP430F5510IPTR from Texas Instruments stands out as a microcontroller that can meet the demands of complex and power-sensitive applications.

You May Also Be Interested in

PADAUK
Others SOT-23-6 Microcontrollers RoHS
Lowest to $0.1027
Megawin
ARM Cortex-M0 48MHz 29 QFN-32-EP(5x5) Microcontrollers RoHS
Lowest to $1.1933
GigaDevice Semiconductor
ARM Cortex-M3 48MHz 27 LQFP-32(7x7) Microcontrollers RoHS
Lowest to $1.1642
Infineon Technologies
LQFP-100(14x14) Microcontrollers RoHS
Lowest to $13.0971
Wch
Others 144MHz 80 LQFP-100(14x14) Microcontrollers RoHS
Lowest to $2.9105
Infineon Technologies
LQFP-64(10x10) Microcontrollers RoHS
Lowest to $207.1429
NXP / Nexperia
ARM Cortex-M0 50MHz 40 LQFP-48(7x7) Microcontrollers RoHS
Lowest to $4.6918
Rochester Electronics
Others 16 Bit 16MHz 48 PLCC-68 Microcontrollers RoHS
Lowest to $74.0299
Infineon Technologies
XMC4500-F144K1024 AC Infineon Technologies ARM Microcontrollers - MCU XMC4000 datasheet, inventory, & pricing.
Lowest to $19.1869

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444

Pricing & Ordering

Quantity Unit Price Ext. Price
9+ $5.6331 $50.6979
22+ $4.6220 $101.6840
34+ $4.4776 $152.2384
47+ $4.3331 $203.6557
60+ $4.1887 $251.3220
80+ $3.7554 $300.4320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,800 pieces
MOQ: 9 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess