EN
  • EN
  • DE

47309-2265

Part No 47309-2265
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn Micro SD Card M 8 POS 1.1mm Solder RA SMD Embossed T/R 0.5A
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Contact Plating Gold
Country of Origin CN
Housing Material Stainless Steel
Number of Circuits 8
Plating Gold
RoHS Non-Compliant
Win Source Part Number 980473-47309-2265
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian 47309-2265 CAD Model

Description

The Molex 47309-2265 is a memory connector accessory, specifically a DIMM (Dual In-Line Memory Module) latch. This latch is designed to securely hold a DIMM in place within a memory socket on a motherboard or other electronic device. It is an essential component for ensuring reliable electrical contact between the DIMM and the socket, preventing accidental disconnections, and maintaining proper system functionality.

Applications

  • Motherboards: Used to secure RAM modules in desktop and server motherboards.
  • Industrial PCs: Protects against vibrations and ensures memory modules remain seated in harsh environments.
  • Embedded Systems: Holds memory modules in custom board designs used in embedded applications.
  • Networking Equipment: Secures memory in routers, switches, and other networking devices.

Features

  • Secure DIMM Retention: Designed to firmly hold DIMMs in place, preventing accidental dislodging.
  • Durable Construction: Made from robust materials to withstand repeated use and handling.
  • Easy Installation: Designed for simple and straightforward installation, often requiring no tools.
  • Compatibility: Specifically designed to fit a range of DIMM socket types.
  • Positive Locking Mechanism: Ensures the DIMM is properly seated before locking.

Benefits

  • Improved System Reliability: Prevents memory errors and system crashes caused by loose DIMMs.
  • Reduced Downtime: Minimizes the risk of system failure due to memory module disconnections.
  • Enhanced User Experience: Simplifies memory module installation and removal.
  • Protection Against Vibration: Keeps DIMMs securely in place, even in environments subject to vibration.
  • Long-Term Performance: Maintains consistent electrical contact for optimal memory performance.

Additional Details

The 47309-2265 latch is typically constructed from high-strength plastic or metal materials to provide durability and resistance to wear. Its design is tailored to the specific dimensions and requirements of the DIMM socket it is intended to be used with. The latching mechanism is engineered to provide a secure and reliable connection while allowing for easy insertion and removal of the DIMM. It is often color-coded to indicate the correct orientation for installation. The material is often flame retardant to meet safety regulations. DIMM latches such as the 47309-2265 are a critical element in ensuring the reliable operation of computer systems and other electronic devices that rely on DIMM-based memory.

You May Also Be Interested in

Digi International
LATCH CONN MINI PCI EXPRESS
Need more? Email Us
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
Molex, LLC
2.54mm Pitch ChipSIM Connector with Ejector, 6 Circuits, with Pegs, Blue Button
Need more? Email Us
ALPS Electric
Conn MicroSD Card/SIM HDR 16 POS 1.1mm Solder RA SMD T/R
Need more? Email Us
Molex, LLC
microSD Card Connector, Pin-Eject Type, Tray Capable
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
Molex, LLC
LATCH ASSY FOR MINIPCI W/COVER / Connector Latch For PCI Express Mini Card
Lowest to $0.6799

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
90+ $0.6537 $58.8330
220+ $0.5359 $117.8980
335+ $0.5198 $174.1330
460+ $0.5024 $231.1040
595+ $0.4863 $289.3485
800+ $0.4354 $348.3200
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,575 pieces
MOQ: 90 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess