EN
  • EN
  • DE

1050340001

Part No 1050340001
Manufacturer Molex, LLC
Catalog Memory Connectors - Accessories
Description Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Connector Type Connector
Contact Material Bronze
Contact Plating Gold
Country of Origin HK
Current Rating 1 A
Depth 28.3 mm
Glow Wire Compliant Non-compliant
Housing Material Stainless Steel
Length 22.3 mm
Max Operating Temperature 85 °C
Max Voltage Rating (DC) 50 V
Min Operating Temperature -40 °C
Mount Surface Mount
Number of Circuits 6
Number of Contacts 6
Number of Positions 6
Number of Rows 1
Orientation Right Angle
Pitch 2.54 mm
Plating Tin
Radiation Hardening No
REACH SVHC No SVHC
RoHS Compliant
Termination Solder
Voltage Rating (DC) 50 V
Win Source Part Number 1229546-1050340001
Categories Memory Connectors - Accessories
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1050340001 CAD Model

Description

The Molex 1229546-1050340001 is a connector.

  • Positions: 6
  • Pitch: 2.54 mm
  • Connector Type: Connector
  • Rows: 1
  • Termination: Solder
  • Contact Material: Bronze
  • Current Rating: 1 A
  • Contacts: 6
  • Length: 22.3 mm
  • Housing Material: Stainless Steel
  • Circuits: 6
  • Orientation: Right Angle
  • Contact Plating: Gold
  • Plating: Tin

You May Also Be Interested in

Yamaichi
FPS009 Series Push-Push Standard Surface Mount SD Card Connector
Lowest to $1.3279
C&K Components
Conn Smart Card F 8 Pos 2.54Mm Solder Ra Smd Tray
Need more? Email Us
Hirose Electric Co Ltd
CONN PCMCIA CARD PUSH-PULL SMD / 68 Position Card Connector PCMCIA - Type I, II Surface Mount Gold
Lowest to $6.7503
Molex, LLC
Conn SIM Card M 6 POS 2.54mm Solder RA SMD 0.5A/Contact Embossed T/R
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 200POS R/A SMD / 200 Position SODIMM DDR2 SDRAM Socket Surface Mount, Right Angle
Lowest to $10.5067
Molex, LLC
1.42mm Height micro-SIM Card Connector, 1.00mm Pitch, Push-Push, Surface Mount, Normal Mount, with Detect Switch, 6...
Need more? Email Us
ALPS Electric
Conn Micro SD Card HDR 8 POS 1.1mm Solder RA SMD Tape
Need more? Email Us
TE Connectivity
CONN SKT SODIMM 204POS SMD / 204 Position SODIMM DDR3 SDRAM Socket Surface Mount, 25° Angle
Lowest to $1.2904
Molex, LLC
Conn Micro SD/Micro SIM Combo Connector M 8 POS 1.1mm Solder RA SMD microSD™ 0.5A/Contact T/R
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess