EN
  • EN
  • DE

1200710043

Part No 1200710043
Manufacturer Molex, LLC
Catalog Circular Connectors
Description Conn Circular F 5 POS ST Cable Mount 5 Terminal 1 Port Micro-Change®
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Color Black
Contact Gender Female
Contact Material Brass
Contact Plating Silver
Country of Origin PL
Current Rating 4 A
Gender Female
Housing Material Polyamide
Material Nylon, Polyamide
Mount Cable, Front, Socket
Number of Contacts 5
Number of Pins 5
Orientation Straight
Radiation Hardening No
Ratings IP67
REACH SVHC Unknown
RoHS Compliant
Termination IDC
Thread Size M12
Voltage Rating 250 V
Voltage Rating (DC) 36 V
Win Source Part Number 1207495-1200710043
Categories Circular Connectors
Manufacturer Molex, LLC
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian 1200710043 CAD Model

Description

The 1200710043 is a circular connector manufactured by Molex, LLC. This connector is designed for robust and reliable connections in industrial environments. It's part of Molex's Brad® Harrison series, known for their durability and resistance to harsh conditions.

Applications

  • Industrial Automation: Used to connect sensors, actuators, and other devices in automated manufacturing systems.
  • Robotics: Provides reliable connections for power and signal transmission in robotic arms and control systems.
  • Machine Building: Employed in various types of industrial machinery for power, data, and control connections.
  • Transportation: Used in heavy equipment and vehicles for connecting electrical components and sensors.
  • Oil and Gas: Provides robust connections for instrumentation and control systems in demanding environments.

Features

  • Circular Design: Provides a compact and robust connection solution.
  • IP67 Rated: Offers protection against dust and water ingress, making it suitable for harsh environments.
  • Multiple Pins: Available in various pin configurations to support different signal and power requirements.
  • Threaded Coupling: Ensures a secure and vibration-resistant connection.
  • Durable Materials: Constructed from high-quality materials for long-lasting performance.

Benefits

  • Reliable Connection: Ensures consistent and dependable performance in demanding applications.
  • Environmental Protection: The IP67 rating protects against dust and water, extending the connector's lifespan.
  • Easy Installation: The threaded coupling simplifies installation and maintenance.
  • Versatile Use: Available in various configurations to suit a wide range of applications.
  • Robust Design: Withstands vibration, shock, and extreme temperatures, ensuring reliable operation.

Additional Details

The Molex 1200710043 circular connector typically features a rugged housing made of materials like polyamide or metal, providing excellent mechanical strength and chemical resistance. It's designed to withstand harsh industrial environments, including exposure to oils, chemicals, and extreme temperatures. The connector uses a secure threaded coupling mechanism to ensure a tight and vibration-resistant connection. Available pin counts vary depending on the specific model, supporting a wide range of signal and power requirements. The IP67 rating guarantees protection against dust and water immersion up to 1 meter. Typical operating temperature ranges from -25°C to +85°C. Contact materials are typically gold-plated brass or bronze to ensure excellent conductivity and corrosion resistance. It is commonly used with shielded cables to provide EMI/RFI protection, which is crucial in sensitive applications.

You May Also Be Interested in

TE Connectivity
CONN RCPT HSG MALE 11POS PNL MT / 11 (6 + 4 Power + PE) Position Circular Connector Receptacle Housing Panel Mount
Need more? Email Us
Amphenol Sine Systems Corp
Conn SC-ST Adapter Single Mode/Multimode Simplex Loose Piece
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 4POS GOLD SCREW / 4 Position Circular Connector Plug, Female Sockets Screw
Need more? Email Us
Amphenol Aerospace Operations
CONN RCPT MALE 61POS GOLD CRIMP / 61 (Power) Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
LEMO
CONN PLUG MALE 5P GOLD SLDR CUP
Need more? Email Us
Amphenol Industrial Operations
Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Need more? Email Us
TE Connectivity
Circular Housing Plug 28 Position Socket Contact Cable Mount
Need more? Email Us
Amphenol Industrial Operations
Star-Line Series Circular Connector Plug 5 Position Pin Contact Cable Mount
Need more? Email Us
Essentra Components
CABLE GLAND 16-28MM M40 NYLON / Cable Gland 0.63" ~ 1.10" (16.0mm ~ 28.0mm) Nylon M40 Black
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $126.6608 $126.6608
2+ $122.5744 $245.1488
3+ $118.4891 $355.4673
4+ $106.2311 $424.9244
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 587 pieces
In Stock: 574 pieces Factory Stock: 13 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess