EN
  • EN
  • DE

GTC07R14S-6S(072)

Part No GTC07R14S-6S(072)
Manufacturer Amphenol Industrial Operations
Catalog Circular Connectors
Description Connector Reverse Bayonet Coupling Socket 6 Position Receptacle Crimp Straight Jam Nut 6 Terminal 1 Port
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1098094-GTC07R14S-6S(072)
Categories Circular Connectors
Manufacturer Amphenol Industrial Operations
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian GTC07R14S-6S(072) CAD Model

Description

The GTC07R14S-6S(072) is a circular connector manufactured by Amphenol Industrial Operations. It belongs to the GT series, known for its robust design and reliable performance in harsh industrial environments. This connector is designed to provide secure and durable connections for power and signal transmission in various applications.

Applications:

  • Industrial machinery: Provides reliable connections for motors, sensors, and control systems.
  • Military and aerospace equipment: Used in communication systems, power distribution, and control panels.
  • Oil and gas industry: Designed to withstand harsh environments in drilling and exploration equipment.
  • Transportation: Provides secure connections in railway systems, heavy vehicles, and marine applications.
  • Automation systems: Connects sensors, actuators, and control devices in automated manufacturing processes.

Features:

  • Robust construction: Made from high-quality materials to withstand harsh environments.
  • Threaded coupling: Provides a secure and reliable connection, resistant to vibration and shock.
  • Environmental sealing: Offers protection against dust, water, and other contaminants.
  • Variety of contact arrangements: Available with different pin configurations to suit various applications.
  • EMI/RFI shielding: Reduces electromagnetic interference for improved signal integrity.

Benefits:

  • Reliable performance: Ensures consistent and dependable connections in demanding environments.
  • Long service life: Withstands vibration, temperature extremes, and chemical exposure, extending the operational life of the equipment.
  • Reduced downtime: Minimizes connection failures, reducing maintenance and repair costs.
  • Improved safety: Provides secure connections, preventing accidental disconnections and electrical hazards.
  • Versatile application: Suitable for a wide range of industrial and military applications.

The GTC07R14S-6S(072) connector features a threaded coupling mechanism for secure mating and is typically made from aluminum alloy with a durable finish. It is designed to meet various industry standards for environmental protection and performance. The connector’s specific contact arrangement and electrical characteristics depend on the application requirements. Refer to the Amphenol Industrial Operations datasheet for detailed specifications, including voltage and current ratings, environmental sealing, and dimensions.

You May Also Be Interested in

Amphenol Aerospace Operations
CONN RCPT MALE 12POS GOLD CRIMP / 12 Position Circular Connector Receptacle, Male Pins Crimp
Need more? Email Us
Amphenol
Connector Standard Cylindrical Circular PL 22-70 ST Cable Mount
Need more? Email Us
TE Connectivity
CONN PLUG HSG MALE 14POS INLINE / 14 Position Circular Connector Plug Housing Free Hanging (In-Line) Backshell, Cable Clamp, Coupling Nut
Lowest to $54.4813
TE Connectivity
CONN RCPT MALE 5POS GOLD SCREW / 5 Position Circular Connector Receptacle, Male Pins Screw
Lowest to $12.1760
Amphenol Industrial Operations
CONN PLUG MALE 4P SILV SLDR CUP / 4 Position Circular Connector Plug, Male Pins Solder Cup
Need more? Email Us
Amphenol Industrial Operations
CONN RCPT MALE 17P SILV SLDR CUP / 17 Position Circular Connector Receptacle, Male Pins Solder Cup
Need more? Email Us
Amphenol Sine Systems Corp
CONN RCPT HSNG MALE 9POS PNL MNT / 9 Position Circular Connector Receptacle Housing Panel Mount
Lowest to $10.4280
Amphenol
Surface Mount Multilayer Ceramic Capacitor
Need more? Email Us
TE Connectivity
CONN PLUG FMALE 3POS GOLD SCREW / 3 Position Circular Connector Plug, Female Sockets Screw
Lowest to $8.2046

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess