EN
  • EN
  • DE

PSA4-5043

Part No PSA4-5043
Manufacturer Mini-Circuits
Catalog RF Amplifiers
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Mini-Circuits
Win Source Part Number 281575-PSA4-5043
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian PSA4-5043 CAD Model

Description

The PSA4-5043 is a broadband high power amplifier manufactured by Mini-Circuits. This amplifier is designed for applications requiring high output power and excellent linearity over a wide frequency range. It is particularly well-suited for use in communication systems, radar systems, and test equipment.

Applications:

  • Communication Systems: Used in transmitters and repeaters to amplify signals for long-distance communication.
  • Radar Systems: Employed in radar transmitters to boost the power of the transmitted signal.
  • Test Equipment: Utilized in signal generators and power meters to provide high-power signals for testing and calibration.
  • Military Applications: Found in various military communication and radar systems.
  • Research and Development: Used in laboratory setups for signal amplification and testing.

Features:

  • Broadband Operation: Operates over a wide frequency range, typically from a few MHz to several GHz, depending on the specific model.
  • High Output Power: Delivers high output power, enabling long-distance signal transmission and strong radar signals.
  • Excellent Linearity: Provides low distortion, ensuring accurate signal amplification.
  • High Gain: Offers significant signal amplification, improving overall system performance.
  • Robust Design: Designed for reliable operation in harsh environments.
  • SMA Connectors: Equipped with SMA connectors for easy integration into existing systems.

Benefits:

  • Increased Signal Range: High output power extends the range of communication and radar systems.
  • Improved Signal Quality: Excellent linearity minimizes signal distortion, enhancing signal clarity.
  • Enhanced System Performance: High gain amplifies weak signals, improving overall system sensitivity.
  • Reliable Operation: Robust design ensures consistent performance in demanding applications.
  • Easy Integration: SMA connectors simplify the integration process, reducing setup time.

Additional Details:

The PSA4-5043 typically operates from a single DC supply voltage. It requires proper heat sinking to maintain optimal performance and reliability. The amplifier's gain and output power characteristics are specified in its datasheet, which should be consulted for detailed performance parameters. The exact frequency range and output power vary slightly depending on the specific model. Typically uses Class A or AB amplifier designs to ensure linearity. Internal matching circuits are used to achieve optimum input and output impedance over the entire frequency range.

You May Also Be Interested in

Innotion
26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Lowest to $0.2346
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-4GHZ SOT89
Lowest to $4.1168
NXP / Nexperia
BGU8823
Need more? Email Us
CEL
IC AMP CELL 2.7GHZ-2.9GHZ SOT363 / RF Amplifier IC Cellular, DBS, PCS 2.7GHz ~ 2.9GHz SOT-363
Need more? Email Us
Mini-Circuits
IC AMP CELLULAR 0HZ-3GHZ SOT89
Lowest to $3.4602
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.5207 $53.2245
75+ $1.4244 $106.8300
110+ $1.3763 $151.3930
160+ $1.2800 $204.8000
205+ $1.2319 $252.5395
255+ $1.1838 $301.8690
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 51,161 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess