Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 0Hz ~ 4GHz
P1dB 15.3dBm
Gain 13.2dB
Noise Figure 4dB
RF Type Cellular, PCS
Voltage - Supply 4V ~ 5V
Current - Supply 50mA
Test Frequency 1GHz
Mounting Type Surface Mount
Package / Case TO-243AA
Supplier Device Package SOT-89
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 823930-GALI-4F+
Ultra Librarian 3D Model Ultra Librarian GALI-4F+ CAD Model

Description

The 823930-GALI-4F+ is an RF amplifier from Mini-Circuits.

  • Frequency Range: 0Hz to 4GHz
  • Gain: 13.2dB
  • Noise Figure: 4dB
  • Voltage Supply: 4V to 5V
  • Current Supply: 50mA
  • Mounting: Surface mountable
  • Packaging: Tape and reel package
  • Product Line: Active product

You May Also Be Interested in

MACOM Technology Solutions
IC AMP 1.805-2.2GHZ HB1DSO14-1
Need more? Email Us
ECAD model for PTMC210204MD-V1-R5
MACOM Technology Solutions
IC RF AMP RADAR 9GHZ-10GHZ 40QFN
Need more? Email Us
ECAD model for CMPA901A020S
MACOM Technology Solutions
POWER AMPLIFIER,10W,20-2500MHZ,5
Lowest to $102.7279
ECAD model for NPA1007
MACOM Technology Solutions
IC RF AMP GPS 5MHZ-200MHZ SMD
Need more? Email Us
ECAD model for SMA80-1
MACOM Technology Solutions
AMPLIFIER, 2300-2400MHZ, GTRB246
Need more? Email Us
ECAD model for LTA/GTRB246608FC-V1
MACOM Technology Solutions
IC RF AMP GPS 3MHZ-500MHZ
Need more? Email Us
ECAD model for AMC-147-SMA
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
ECAD model for GTRB246608FC-V1-R2
MACOM Technology Solutions
AMPLIFIER, 6W, 27.5-30GHZ,BARE D
Need more? Email Us
ECAD model for MAAP-011358-DIE
A82
MACOM Technology Solutions
IC RF AMP GPS 10MHZ-300MHZ TO8
Need more? Email Us
ECAD model for A82

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.1819
ECAD model for ULN2803ADWR
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $5.9849
ECAD model for BMI088
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.4364
ECAD model for PE4312C-Z
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0273
ECAD model for FT230XS-U
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $6.2243
ECAD model for SSD1963QL9
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.3091
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.1667
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9849
ECAD model for FT232RL-REEL
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0697
ECAD model for BMI160
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.1523
ECAD model for EC2-5NU

Pricing & Ordering

Quantity Unit Price Ext. Price
14+ $3.7559 $52.5826
33+ $3.0817 $101.6961
51+ $2.9854 $152.2554
70+ $2.8891 $202.2370
90+ $2.7928 $251.3520
120+ $2.5039 $300.4680
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 717 pieces
MOQ: 14 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention