Products specifications Report Issue?

Category Fans, Thermal Management - Fans - DC Brushless Fans (BLDC)
Mfr ebm-papst Inc.
Series 600F
Package Box
Product Status Active
Voltage - Rated 24VDC
Size / Dimension Square - 60mm L x 60mm H
Width 15.00mm
Air Flow 17.1 CFM (0.479m³/min)
Static Pressure -
Bearing Type Sintec
Fan Type Tubeaxial
Features -
Noise 27.0dB(A)
Power (Watts) 1.1 W
RPM 3900 RPM
Termination 2 Wire Leads
Ingress Protection -
Temperature Range - Operating -4 ~ 158°F (-20 ~ 70°C)
Approval Agency CE, CSA, UL, VDE
Weight 0.066 lb (29.94 g)
Current Rating (Amps) -
Voltage Range 21.6 ~ 26.4VDC
Material - Frame Polybutylene Terephthalate (PBT), Fiberglass Reinforced
Material - Blade Polyamide (PA), Nylon, Fiberglass Reinforced
Lifetime @ Temp. 50000 Hrs @ 20°C
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8414.59.6590
Win Source Part Number 1368412-614F
Ultra Librarian 3D Model Ultra Librarian 614F CAD Model

Description

The 1368412-614F is a DC brushless fan from ebm-papst Inc..

  • Series: 600F series
  • Shape: square
  • Dimensions: 60mm L x 60mm H
  • Rated Voltage: 24VDC
  • Power Rating: 1.1W
  • Lifetime: 50000 hours @ 20°C
  • Air Flow: 17.1 CFM
  • Speed: 3900 RPM
  • Noise Level: 27.0dB(A)
  • Bearing Type: Sintec
  • Frame: Polybutylene Terephthalate (PBT) and fiberglass reinforced material
  • Blades: Polyamide (PA), Nylon, and fiberglass reinforced material
  • Approvals: CE, CSA, UL, and VDE

You May Also Be Interested in

Delta Electronics
FAN AXIAL 80X38MM 24VDC WIRE
Need more? Email Us
ECAD model for FFB0824EHE
Delta Electronics
FAN AXIAL 70X25.4MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB0712SHX02
Delta Electronics
FAN AXIAL 60X13MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0624VHC
Delta Electronics
FAN AXIAL 92X25.4MM 24VDC WIRE
Lowest to $8.2728
ECAD model for AFB0924VH
Delta Electronics
FAN AXIAL 120X38MM 12VDC WIRE
Need more? Email Us
ECAD model for AFB1212SHE
Delta Electronics
FAN AXIAL 50X15MM 24VDC WIRE
Need more? Email Us
ECAD model for AFB0524HHB
ebm-papst
FAN AXIAL 80X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 80mm L x 80mm H Sintec 34.1 CFM (0.955m³/min) 2 Wire Leads
Need more? Email Us
ECAD model for 8414NGM
Delta Electronics
FAN AXIAL 80X25.4MM 24VDC WIRE
Lowest to $8.4828
ECAD model for AFB0824SH
CUI Inc.
FAN AXIAL 120X25.4MM 24VDC WIRE / Fan Tubeaxial 24VDC Square - 120mm L x 120mm H Ball 104.6 CFM (2.93m³/min) 3 Wire Leads
Need more? Email Us
ECAD model for CFM-A225B-230-438-20

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $2.2193
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $20.5039
ECAD model for ICM-42688-P
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.3069
ECAD model for FT230XQ-R
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-R
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $49.2414 $98.4828
3+ $40.4032 $121.2096
5+ $39.1406 $195.7030
6+ $37.8781 $227.2686
8+ $36.6154 $292.9232
11+ $32.8276 $361.1036
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 50 pieces
MOQ: 2 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention