EN
  • EN
  • DE

YG602020

Part No YG602020
Manufacturer Innotion
Catalog RF Amplifiers
Description 26.9dB 5V 50MHz~4GHz 4dB 22.2dBm 72mA SOT-89-3 RF Amplifiers RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package SOT-89-3
Gain 26.9dB
Operating Temperature -55℃~+85℃
Voltage - Supply 5V
Input Return Loss 27dB
Frequency Range 50MHz~4GHz
Output Return Loss 19.6dB
Noise Figure 4dB
IP3 32.5dBm
P1dB 22.2dBm
Current - Supply 72mA
Ultra Librarian 3D Model Ultra Librarian YG602020 CAD Model

Description

Product Overview

The 0402N680J500LT is a compact and reliable multilayer ceramic capacitor, engineered for high-frequency applications. This component offers stable electrical performance and features a capacitance value of 68pF with a voltage rating of 50V.

Features and Benefits

  • Size: 0402 (1.0mm x 0.5mm)
  • Capacitance: 68pF
  • Voltage Rating: 50V
  • Temperature Coefficient: NP0
  • Low Equivalent Series Resistance (ESR)
  • Exceptional frequency characteristics

Applications

  • RF circuits
  • High-speed communication devices
  • Consumer electronics
  • Medical equipment

This product is ideal for applications requiring precision and reliability.

You May Also Be Interested in

Analog Devices Inc.
LO NOISE AMP CHIP, 2 - 4 GHZ / RF Amplifier IC
Lowest to $157.8948
Broadcom Limited
IC POWER AMP / RF Amplifier IC
Lowest to $3.5909
Microchip Technology
IC RF AMP 4.9GHZ-6GHZ 12QFN / RF Amplifier IC 4.9GHz ~ 6GHz 12-QFN (2x2)
Lowest to $0.4897
Analog Devices Inc.
IC RF AMP VSAT 13GHZ-25GHZ DIE / RF Amplifier IC VSAT 13GHz ~ 25GHz Die
Lowest to $108.3835
Analog Devices Inc.
IC RF AMP VSAT 5GHZ-17GHZ DIE / RF Amplifier IC VSAT 5GHz ~ 17GHz Die
Lowest to $26.9346
NXP / Nexperia
BGU8821
Need more? Email Us
Renesas Electronics America
WIDEBAND AMPLIFIER / RF Amplifier IC DBS 250MHz ~ 3GHz 6-Minimold
Need more? Email Us
NXP / Nexperia
IC AMP WIMAX 3.4GHZ-3.6GHZ TO270 / RF Amplifier IC WiMax 3.4GHz ~ 3.6GHz TO-270 WBL-16
Lowest to $75.3944
Analog Devices Inc.
IC RF AMP GPS 70MHZ-4GHZ 32QFN / RF Amplifier IC General Purpose 70MHz ~ 4GHz 32-QFN (5x5)
Lowest to $8.1612

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
215+ $0.2346 $50.4390
520+ $0.1925 $100.1000
805+ $0.1865 $150.1325
1,110+ $0.1805 $200.3550
1,435+ $0.1745 $250.4075
1,920+ $0.1564 $300.2880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 30,000 pieces
MOQ: 215 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess