EN
  • EN
  • DE

AFS4-01850625-55-LM-4

Part No AFS4-01850625-55-LM-4
Manufacturer L3 Narda-MITEQ
Catalog RF Amplifiers
Description AMPLIFIER / RF Amplifier IC
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr L3 Narda-MITEQ
Series *
Package Box
Product Status Active
Base Product Number AFS4
Standard Package 1 pcs
Moisture Sensitivity Level (MSL) 1 (Unlimited)
REACH Status REACH Unaffected
Win Source Part Number 858408-AFS4-01850625-55-LM-4
Ultra Librarian 3D Model Ultra Librarian AFS4-01850625-55-LM-4 CAD Model

Description

The RF Amplifier with part number 858408-AFS4-01850625-55-LM-4 is a high-quality electronic component manufactured by L3 Narda-MITEQ.

  • Category: RF and Wireless
  • Series: AFS4
  • Package Type: Box
  • Standard Package: 1 piece
  • Product Status: Active
  • Moisture Sensitivity Level (MSL): 1
  • REACH Regulations: Not affected

You May Also Be Interested in

MACOM Technology Solutions
IC RF AMP GPS 1MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 100KHZ-50GHZ DIE
Need more? Email Us
MACOM Technology Solutions
POWER AMPLIFIER, 1 MHZ-22 GHZ,1W
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
PA,1W, 71-86 GHZ, HIGH LINEARITY
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-550MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess