EN
  • EN
  • DE

HMC5805ALS6

Part No HMC5805ALS6
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1196853-HMC5805ALS6
Manufacturer Analog Devices Inc.
Category RF and Wireless RF Amplifiers
Package Strip
Product Status Active
Frequency 0Hz ~ 40GHz
P1dB 22dBm
Gain 13.5dB
Noise Figure 7dB
RF Type VSAT
Voltage - Supply 10V
Ultra Librarian 3D Model Ultra Librarian HMC5805ALS6 CAD Model

Description

The HMC5805ALS6 from Analog Devices Inc. is a state-of-the-art millimeter-wave amplifier designed for a wide range of applications, including wireless communication systems, satellite communications, and radar systems. This product is part of Analog Devices' Hittite Microwave products, known for their high performance and reliability.

Key Features:

  • Frequency Range: The HMC5805ALS6 operates at a frequency range of 57 GHz to 64 GHz, making it suitable for the 60 GHz ISM band applications.
  • Gain: It offers a high gain of 23 dB, which is critical for maintaining signal integrity in communication systems.
  • Output Power: With an output power (P1dB) of 17 dBm, the HMC5805ALS6 can drive signals with sufficient strength for many millimeter-wave applications.
  • Power Efficiency: The device is designed to optimize power consumption, making it an energy-efficient choice for high-frequency systems.
  • Package: It comes in a compact, air-cavity ceramic package (ALS6) that provides excellent thermal performance and is suitable for surface mounting.

Applications:

  • Point-to-Point Backhaul Radios
  • Wireless Gigabit Ethernet Data Links
  • Wireless Local Area Networks (WLAN)
  • E-Band and V-Band Radios
  • 24 GHz and 77 GHz Automotive Radar

The HMC5805ALS6 is designed to deliver exceptional performance with a focus on high-frequency operation. Its robust design ensures that it can withstand the demands of various environments while providing consistent, high-quality output. Analog Devices Inc. has a reputation for producing components that lead the industry in terms of performance, durability, and innovation, and the HMC5805ALS6 is no exception. Whether for commercial or industrial applications, this amplifier is an excellent choice for engineers looking to enhance their millimeter-wave systems.

For detailed specifications, application notes, and support resources, customers should visit the official Analog Devices website or contact their local sales representative.

You May Also Be Interested in

MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
GANSI POWER AMPLIFIER, 300W, CW,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7MM, LAM, 7.7-8.5GHZ,TESTE
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,POWER,DIE,71-86GHZ,200
Need more? Email Us
MACOM Technology Solutions
500W, 48V, 2300-2400 MHZ, GAN-SI
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER,2 WATT LINEAR POWER
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $471.9000 $471.9000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess