Products specifications Report Issue?

Win Source Part Number 2001516-PMA-183PLN+
Win Source Part Number Cross
Manufacturer Mini-Circuits
Category RF and Wireless RF Amplifiers
Package Tape & Reel (TR) Cut Tape (CT)
Frequency 6GHz ~ 18GHz
Product Status Active
Frequency 6GHz ~ 18GHz
P1dB 10.2dBm
Gain 29.7dB
Noise Figure 1.3dB
Ultra Librarian 3D Model Ultra Librarian PMA-183PLN+ CAD Model

Description

The Mini-Circuits RF amplifier is a versatile component designed for frequencies ranging from 6GHz to 18GHz.

  • Frequency Range: 6GHz to 18GHz
  • Gain: 29.7dB
  • Noise Figure: 1.3dB
  • P1dB: 10.2dBm
  • Packaging: Tape & Reel
  • Product Status: Active

You May Also Be Interested in

IDT, Integrated Device Technology Inc
IC RF AMP 50MHZ-400MHZ 32VFQFPN
Lowest to $21.4413
ECAD model for F1240NBGI
Broadcom Limited
IC AMP GP 1.805GHZ-1.88GHZ 28QFN
Need more? Email Us
ECAD model for MGA-43003-TR1G
RF Micro Devices
DC-5500 MHZ CASCADABLE SIGE HBT MMIC AMPLIFIER | IC AMP CELLULR 0HZ-5.5GHZ SOT363
Lowest to $0.7529
ECAD model for SGA-3363
NXP / Nexperia
BGU8821
Need more? Email Us
ECAD model for BGU8821/AY
Mini-Circuits
IC RF AMP LTE 10MHZ-12GHZ 8QFN
Lowest to $15.1761
ECAD model for LVA-123+
L3 Narda-MITEQ
AMPLIFIER / RF Amplifier IC
Need more? Email Us
ECAD model for AFS5-05500650-11-TCL-5
Skyworks Solutions Inc.
IC AMP LTE 2.3GHZ-2.7GHZ 16MCM / RF Amplifier IC LTE 2.3GHz ~ 2.7GHz 16-MCM (5x5)
Lowest to $9.7791
ECAD model for SKY66397-12
M/A-Com Technology Solutions
AMPLIFIER,ULTRA WIDE-BAND DC-40
Need more? Email Us
ECAD model for MAAM-011109-DIE
Renesas Electronics America
F0109 DUAL LNA
Lowest to $7.7976
ECAD model for F0109NBTI

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention