Products specifications Report Issue?

Category RF and Wireless - RF Amplifiers
Mfr Mini-Circuits
Package Tape & Reel
Product Status Active
Frequency 10MHz ~ 12GHz
P1dB 17.2dBm
Gain 8.1dB
Noise Figure 5.9dB
RF Type LTE, MMDS, Wireless LAN
Voltage - Supply 4.8V ~ 5.2V
Current - Supply 52mA
Test Frequency 50MHz
Mounting Type Surface Mount
Package / Case 8-VQFN Exposed Pad
Supplier Device Package 8-QFN (3x3)
Standard Package 1,000 pcs
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.33.0001
Win Source Part Number 828886-LVA-123+
Ultra Librarian 3D Model Ultra Librarian LVA-123+ CAD Model

Description

The 828886-LVA-123+ is an RF amplifier designed for use in LTE, MMDS, and wireless LAN applications.

  • Frequency Range: 10MHz to 12GHz
  • Gain: 8.1dB
  • Noise Figure: 5.9dB
  • Supply Voltage: 4.8V to 5.2V
  • Current Consumption: 52mA
  • Package: 8-VQFN exposed pad
  • Package Quantity: 1,000 pcs
  • Manufacturer: Mini-Circuits
  • Status: Active

You May Also Be Interested in

Analog Devices Inc.
IC RF AMP VSAT 12GHZ-16GHZ 16QFN / RF Amplifier IC VSAT 12GHz ~ 16GHz 16-QFN (6x6)
Need more? Email Us
ECAD model for HMC5846LS6TR
Mini-Circuits
Surface Mount Monolithic Amplifiers
Lowest to $5.7758
ECAD model for LEE-49
M/A-Com Technology Solutions
AMPLIFIER,GAN,10W,.225-2.6GHZ,2 / RF Amplifier IC General Purpose 225MHz ~ 2.6GHz
Lowest to $245.6147
ECAD model for MAMG-100227-010C0L
Analog Devices Inc.
IC RF AMP / RF Amplifier IC
Need more? Email Us
ECAD model for HMC6494LP6CETR
Analog Devices Inc.
IC AMP VSAT 3.15GHZ-3.4GHZ 24QFN / RF Amplifier IC VSAT 3.15GHz ~ 3.4GHz 24-QFN (4x4)
Lowest to $26.8158
ECAD model for HMC388LP4ETR
NXP / Nexperia
IC RF AMP 1.4GHZ-2.2GHZ TO270WBG / RF Amplifier IC 1.4GHz ~ 2.2GHz TO-270WBG-17
Need more? Email Us
ECAD model for A2I20D040GNR1
Agilent(Hewlett-Packard)
Cascadable Silicon Bipolar MMIC Amplifier
Lowest to $0.9146
ECAD model for MSA-0611-BLK
NXP / Nexperia
IC AMP W-CDMA 1.4-2.2GHZ TO270WB / RF Amplifier IC W-CDMA 1.4GHz ~ 2.2GHz TO-270WB-17
Lowest to $11.1888
ECAD model for A2I20D020GNR1
Skyworks Solutions Inc.
B41 2490-2690MHZ HIGH EFFICIENCY / RF Amplifier IC General Purpose 2.496GHz ~ 2.69GHz 20-MCM (8x8)
Lowest to $11.4948
ECAD model for SKY66398-11

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $21.5455
ECAD model for TPSM63606RDLR
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.7268
ECAD model for EC2-5NU
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.3182
ECAD model for PI3740-00-LGIZ
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.9909
ECAD model for FT4232HL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.1676
ECAD model for NTA4153NT1G
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.6819
ECAD model for SSD1963QL9
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0343
ECAD model for BAS516
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1676
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $6.5130
ECAD model for BMI088
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.7390
ECAD model for LM5069MM-2/NOPB
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.6688
ECAD model for FT230XS-U

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $15.3848 $61.5392
8+ $12.6234 $100.9872
13+ $12.2289 $158.9757
17+ $11.8345 $201.1865
22+ $11.4400 $251.6800
30+ $10.2565 $307.6950
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,460 pieces
MOQ: 4 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention