Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel - TR
Type Receiver
Protocol RS422, RS423
Number of Drivers/Receivers 0/2
Receiver Hysteresis 70mV
Operating Supply Voltage 4.75 V ~ 5.25 V
Operating Temperature Range 0°C ~ 70°C
Mounting SMD
Package 8-SOIC (0.154", 3.90mm Width)
Manufacturer Package 8-SOIC
Win Source Part Number 1256137-SN75157DR
Manufacturer Homepage www.ti.com
Family Name SN75157
Introduction Date August 01, 2003
Country of Origin Mexico
Halogen Free Compliant
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN75157DR CAD Model

Description

Product Overview: Texas Instruments SN75157DR

The Texas Instruments SN75157DR is a high-performance dual differential line receiver designed to meet the stringent requirements of the TIA/EIA-422-B, TIA/EIA-423-B, ITU Recommendation V.11, and X.27 standards. This integrated circuit is engineered to provide reliable, high-speed data transmission over long distances and in electrically noisy environments, making it an ideal choice for telecommunications, networking, and industrial applications.

Key Features

  • Dual Channels: The SN75157DR features two independent line receivers on a single chip, offering compact and efficient use of space on printed circuit boards.
  • High-Speed Operation: Capable of handling data rates up to 10 Mbps, this device is suitable for high-speed communication requirements.
  • Differential Inputs: Differential input design provides improved noise immunity and allows for long-distance data transmission without degradation of signal integrity.
  • Wide Supply Voltage Range: The device is operational over a wide range of supply voltages from 4.75 V to 5.25 V, making it versatile for various power environments.
  • Low Power Consumption: Designed for efficiency, the SN75157DR maintains low power dissipation, which is critical for energy-sensitive applications.
  • Output Short-Circuit Protection: The outputs are equipped with short-circuit protection to ensure the device's longevity and reliability under fault conditions.

Applications

The SN75157DR is widely used in applications that require robust data communication with minimal signal distortion. It is commonly found in:

  • Telecommunication systems
  • Data acquisition systems
  • Industrial control and automation
  • Networking equipment
  • Instrumentation

Package and Quality

The SN75157DR comes in an 8-pin SOIC package, which is surface-mountable and suitable for automated assembly processes. Texas Instruments is known for its commitment to quality, and this product is no exception. It is manufactured under stringent quality control measures and is designed to meet or exceed industry standards for performance and reliability.

For engineers and designers looking for a reliable solution for their data communication needs, the Texas Instruments SN75157DR offers a blend of performance, efficiency, and durability.

You May Also Be Interested in

Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $3.2598
ECAD model for ADM4852AR
Renesas Electronics America
IC TRANSCEIVER 4/0 16SOIC
Need more? Email Us
ECAD model for ISL32272EFBZ
Marvell
IC TXRX FULL/HALF 4/4 56QFN
Lowest to $10.1313
ECAD model for 88E1512-A0-NNP2I000
Texas Instruments
IC TRANSCEIVER HALF 1/1 TSOT238
Lowest to $1.0855
ECAD model for TCAN1044ADDFRQ1
Analog Devices Inc.
Display Interface IC Integrated Video Decoder and Dual-Mode HDMI/MHL Receiver
Lowest to $23.6364
ECAD model for ADV7481WBBCZ
SHANGHAI BELLING CO., LTD.
1/1 Transceiver Half RS422, RS485 SOP-8
Lowest to $0.1631
ECAD model for BL1587
Motorcomm Electronic Technology Co., Ltd.
Ethernet Transceiver QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $2.6136
ECAD model for YT8521SH-CA
Texas Instruments
IC TRANSCEIVER FULL 3/2 20TSSOP
Lowest to $4.8896
ECAD model for TRS3386EIPW
Texas Instruments
IC TRANSCEIVER FULL 1/1 16TSSOP / 1/1 Transceiver Full RS232 16-TSSOP
Lowest to $3.4595
ECAD model for SN65C3221EPW

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9630 $51.5190
31+ $3.2517 $100.8027
48+ $3.1501 $151.2048
66+ $3.0485 $201.2010
85+ $2.9469 $250.4865
114+ $2.6420 $301.1880
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 4,298 pieces
MOQ: 13 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention