EN
  • EN
  • DE

F1240NBGI

Part No F1240NBGI
Manufacturer IDT, Integrated Device Technology Inc
Catalog RF Amplifiers
Description IC RF AMP 50MHZ-400MHZ 32VFQFPN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer IDT, Integrated Device Technology Inc
Packaging Tray
Frequency 50MHz ~ 400MHz
P1dB 19.7dBm
Gain 20dB
Noise Figure 5.3dB
Supply Voltage (V) 3.3V
Supply Current 160mA
Test Frequency 400MHz
Manufacturer Package 32-WFQFN Exposed Pad
Supplier Device Package 32-VFQFPN (5x5)
Manufacturer Pack Quantity 490
MSL Level 1 (Unlimited)
Win Source Part Number 710157-F1240NBGI
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian F1240NBGI CAD Model

Description

This electronic component is an RF/IF and RFID product manufactured by IDT, Integrated Device Technology Inc.

  • Win Source Part Number: 710157-F1240NBGI
  • Packaging: Tray
  • Test Frequency: 400MHz
  • Frequency Range: 50MHz to 400MHz
  • Gain: 20dB
  • Supply Current: 160mA
  • Noise Figure: 5.3dB
  • P1dB: 19.7dBm
  • RF Type: Not specified
  • Supplier Device Package: 32-VFQFPN (5x5)
  • Manufacturer Package: 32-WFQFN Exposed Pad
  • Supply Voltage: 3.3V
  • Manufacturer Pack Quantity: 490
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Qorvo US Inc.
RF Amplifier 4.5-7.0 GHz, 10 W GaN PA
Lowest to $216.4180
Maxim Integrated
IC AMP CELL 50MHZ-1GHZ 40TQFN
Need more? Email Us
Analog Devices Inc.
IC RF AMP VSAT 0HZ-40GHZ 16CLCC
Lowest to $471.9000
Analog Devices Inc.
IC RF AMP GPS 12GHZ-30GHZ DIE
Need more? Email Us
CML Microcircuits
IC AMP GPS 130MHZ-950MHZ 28WQFN
Lowest to $83.5821
NXP / Nexperia
BGU8821
Need more? Email Us
NXP / Nexperia
BGU8823
Need more? Email Us
Analog Devices Inc.
IC RF AMP GPS 7GHZ-13.5GHZ DIE
Need more? Email Us
Mini-Circuits
IC RF AMP CELLULAR 0HZ-1GHZ 4SMD
Lowest to $3.3622

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.1796
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.8211
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $17.1425 $68.5700
9+ $14.0657 $126.5913
13+ $13.6262 $177.1406
18+ $13.1866 $237.3588
23+ $12.7470 $293.1810
31+ $11.4284 $354.2804
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,610 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess