Products specifications Report Issue?

Category Uncategorized - Unclassified
Mfr Maxim Integrated
Package Tube
Product Status Obsolete
Base Product Number MAX162
Standard Package 58 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 208582-MAX1624EAG
Ultra Librarian 3D Model Ultra Librarian MAX1624EAG CAD Model

Description

Maxim Integrated MAX1624EAG Step-Up DC-DC Controller

The MAX1624EAG from Maxim Integrated is a high-efficiency, step-up DC-DC controller designed to provide a compact and flexible solution for power supply applications. This advanced component is ideal for converting low-voltage inputs into higher output voltages required by a variety of electronic devices, ranging from portable gadgets to industrial equipment.

Featuring a wide input voltage range of 1.8V to 11V, the MAX1624EAG can accommodate a variety of power sources, including single-cell batteries or multi-cell battery stacks. The device is capable of producing an adjustable output voltage up to 28V, making it highly versatile for different design requirements.

The MAX1624EAG utilizes a current-mode control architecture, providing excellent transient response and simplifying the loop compensation design. It also boasts a high switching frequency of up to 300kHz, which allows for the use of smaller, low-cost inductors and capacitors, thereby reducing the overall solution size and bill of materials.

One of the key features of the MAX1624EAG is its high efficiency, which is achieved through the use of low on-resistance (R<sub>DS(ON)) MOSFET drivers. This characteristic ensures minimal power loss during operation, thereby extending battery life for portable applications. Additionally, the device includes a power-saving shutdown mode that reduces the quiescent current to just 15µA, further conserving power when the device is not in use.

The MAX1624EAG also incorporates a range of protective features to ensure reliable operation under adverse conditions. These include cycle-by-cycle current limiting, thermal shutdown, and frequency foldback to prevent excessive power dissipation during overload conditions.

Available in a 24-pin SSOP package, the MAX1624EAG is designed for easy integration into a wide array of applications. Whether for powering OLED displays, creating a high-efficiency power supply, or designing a regulated power source for communication devices, the MAX1624EAG offers a robust and efficient solution for your step-up DC-DC conversion needs.

For detailed specifications, application notes, and evaluation kits, designers are encouraged to visit Maxim Integrated's official website or contact their local sales representative.

You May Also Be Interested in

Others
Need more? Email Us
ECAD model for CW211AQFX
Others
Need more? Email Us
ECAD model for CW24C08CD
Others
Lowest to $29.2470
ECAD model for CSC3500-L128G
Others
Need more? Email Us
ECAD model for CPM221AL
Others
Lowest to $3.4201
ECAD model for CTM1051KAT
Others
Need more? Email Us
ECAD model for CW424410-7
Others
Lowest to $1.2252
ECAD model for CS7103EF
Others
Lowest to $1.8278
ECAD model for CW6639E
Others
Lowest to $3.3852
ECAD model for CTM1051A

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $30.3665
ECAD model for ICM-42688-P
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention