Product Overview: SN74F125 from Texas Instruments
The SN74F125 from Texas Instruments is a high-performance, quadruple bus buffer gate that features 3-state outputs and is designed to be used in bus-oriented systems. The 3-state outputs ensure that the device can be connected directly to a bus line without affecting the bus state when disabled. This feature is essential for creating high-speed data highways that can be controlled efficiently without signal interference.
Key Features
- Logic Type: Quadruple Bus Buffer Gates with 3-State Outputs
- Output Configuration: Non-Inverted
- Bus Hold: No
- Propagation Delay Time: 4.5ns at 5V
- Operating Voltage Range: 4.5 V to 5.5 V
- IC Package Type: Available in various packages including SOIC, TSSOP, and PDIP
- Operating Temperature: -55°C to 125°C
Applications
The SN74F125 is versatile and can be used in a wide range of applications. It is particularly suitable for driving bus lines or buffer memory address registers. Its high-speed performance makes it a good choice for use in:
- Computers and Computer Peripherals
- Data Communication Equipment
- Instrumentation and Test Equipment
- High-Speed Signal Processing
Quality and Reliability
Texas Instruments is known for its commitment to quality and reliability, and the SN74F125 is no exception. It is manufactured using high-grade materials and tested rigorously to ensure it meets TI's stringent standards for performance and durability.
Support and Resources
Customers can access a wealth of resources including datasheets, technical documents, application notes, and design resources on the Texas Instruments website to support the integration of the SN74F125 into their projects.
For more detailed information or to purchase the SN74F125, please visit the Texas Instruments official website or contact an authorized distributor.