EN
  • EN
  • DE
  • IT

UF860

Part No UF860
Manufacturer Microsemi Corporation
Catalog Electronic Wholesale
Description ULTRA FAST RECOVERY RECTIFIER
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Microsemi Corporation
Win Source Part Number 1276945-UF860
Manufacturer Homepage www.microsemi.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian UF860 CAD Model

Description

The UF860 is an Ultrafast Recovery Rectifier manufactured by Microsemi Corporation. It's designed for high-efficiency rectification in power supplies, inverters, and other applications where fast switching speeds are crucial. The device minimizes power loss and enhances overall system performance by providing quick recovery times and low forward voltage drop.

Applications:

  • Switching power supplies
  • Freewheeling diodes in inductive loads
  • DC-DC converters
  • High-frequency inverters
  • Power factor correction (PFC) circuits

Features:

  • Ultrafast recovery time: Minimizes switching losses and improves efficiency at high frequencies.
  • Low forward voltage drop: Reduces power dissipation and enhances overall efficiency.
  • High surge current capability: Provides protection against transient overcurrent events.
  • High operating junction temperature: Allows for operation in thermally demanding environments.
  • Avalanche energy rated: Offers added protection and reliability in demanding applications.

Benefits:

  • Improved efficiency: Reduces energy waste and lowers operating costs due to minimal switching losses and forward voltage drop.
  • Enhanced reliability: Withstands surge currents and operates at high temperatures, ensuring stable performance.
  • Faster switching speeds: Enables efficient operation in high-frequency circuits.
  • Reduced heat generation: Low forward voltage drop minimizes heat dissipation, extending component life.
  • Protection against transient events: High surge current capability safeguards the circuit from damage.

Technical Specifications:

The UF860 typically features a maximum repetitive peak reverse voltage (VRRM) of 600V and a maximum average forward rectified current (IF(AV)) of 8A. Its ultrafast reverse recovery time (trr) is typically less than 75ns, enabling high-frequency operation. The forward voltage (VF) is typically around 1.7V at a specified forward current and temperature. It is often available in a TO-220AC package. The operating junction temperature range typically spans from -65°C to +175°C. Avalanche energy ratings ensure additional robustness.

Microsemi's UF860 rectifier is built for rugged performance and high efficiency, making it suitable for applications where reliability and minimal power loss are critical design considerations.

You May Also Be Interested in

Texas Instruments
DUAL-BIT DUAL-SUPPLY BUS TRANSCEIVER WITH CONFIGURABLE VOLTAGE TRANSLATION AND 3-STATE OUTPUTS | IC TRNSLTR BIDIRECTIONAL US8
Lowest to $0.4040
Texas Instruments
OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS | IC FF D-TYPE SNGL 8BIT 20DIP
Lowest to $0.1368
Texas Instruments
OCTAL TRANSPARENT D-TYPE LATCHES WITH 3-STATE OUTPUTS | IC OCT D TRNSP LATCH 3ST 20TSSOP
Lowest to $0.4958
Texas Instruments
250-mA LDO REGULATORS WITH 8-PIN MSOP PACKAGING
Need more? Email Us
Texas Instruments
Dual-Synchronous, Step-Down Controller with Out-of-Audio™ Operation and 100-mA LDOs for Notebook System Power
Need more? Email Us
Sipex Corporation
Low Power Microprocessor Supervisory Circuits
Need more? Email Us
Winbond Electronics
64K X 32 BURST PIPELINED HIGH-SPEED CMOS STATIC RAM
Need more? Email Us
Texas Instruments
STEREO AUDIO CODEC 8 TO 96 KHZ WITH INTEGRATED HEADPHONE AMPLIFIER | IC STEREO AUDIO CODEC 80-BGA
Need more? Email Us
Renesas Electronics America
Low Powr/2-Wire Serial Bus | IC DG POT 2/10/10/50KOHM 20TSSOP
Lowest to $14.0218

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess