EN
  • EN
  • DE

MT89L85AP1

Part No MT89L85AP1
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC TDM/TSI SWITCH 256X256 44PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Tube/Rail
Status Active
Purpose Switch
Number of Circuits 1
Supply Voltage - Operating 3 V to 3.6 V
Operating Supply Current 4mA
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 44-PLCC (16.51x16.51)
Win Source Part Number 1080993-MT89L85AP1
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MT89L85AP1 CAD Model

Description

The MT89L85AP1 is a T1/E1 single-chip transceiver manufactured by Microsemi Corporation. It is designed to provide a complete interface between a digital trunk line and a digital switching system or data terminal equipment (DTE). This transceiver integrates all the necessary functions for T1 or E1 line interfacing, including clock recovery, framing, and line encoding/decoding.

Applications

  • Digital trunk line interfaces
  • Digital switching systems
  • Data terminal equipment (DTE) interfaces
  • PBX systems
  • Voice over IP (VoIP) gateways
  • Telecommunications equipment

Features

  • T1/E1 single-chip transceiver
  • Integrated clock recovery
  • Framing and deframing
  • Line encoding/decoding (AMI, B8ZS, HDB3)
  • Jitter attenuation
  • Loopback testing capabilities

Benefits

  • Simplified interface to digital trunk lines
  • Reduced component count
  • Improved system reliability
  • Lower power consumption
  • Enhanced system performance
  • Cost-effective solution for telecommunications applications

Technical Specifications

The MT89L85AP1 supports both T1 (1.544 Mbps) and E1 (2.048 Mbps) data rates. It supports various line encoding/decoding schemes, including AMI, B8ZS, and HDB3. It provides jitter attenuation to improve signal quality. It includes loopback testing capabilities for diagnostic purposes. The supply voltage is typically 3.3V or 5V. The package type is typically a surface-mount package such as PQFP or LQFP. The operating temperature range is typically -40°C to +85°C. It has integrated clock recovery, enabling robust operation.

This transceiver is widely used in telecommunications equipment and digital switching systems to provide a reliable interface to digital trunk lines. It simplifies the design of T1/E1 interfaces and reduces the component count, leading to improved system reliability and lower power consumption. The integrated features, such as clock recovery and jitter attenuation, enhance system performance and ensure high-quality signal transmission. It is a popular choice for engineers designing telecommunications equipment and VoIP gateways.

You May Also Be Interested in

Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Renesas Electronics America
IC TELECOM INTERFACE 640TEPBGA
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487
ST-Ericsson Inc
Lowest to $42.5952
Infineon Technologies
Lowest to $6.2971

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess