EN
  • EN
  • DE

PEB4265TV1.1

Part No PEB4265TV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Infineon Technologies
Win Source Part Number 272563-PEB4265TV1.1
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEB4265TV1.1 CAD Model

Description

The PEB4265TV1.1 is a Single Channel Codec Filter (SCIF) device from Infineon Technologies, designed for use in telecommunications applications. It integrates the functions of a codec (coder/decoder) and a filter into a single chip, simplifying the design of analog front-ends for voice and data transmission systems.

Applications:

  • Digital telephone sets
  • Voice over IP (VoIP) gateways
  • Private Branch Exchange (PBX) systems
  • Central office switching equipment
  • Voice mail systems

Features:

  • Single-channel codec and filter
  • A-law and μ-law companding selectable
  • Programmable gain adjustment
  • Integrated transmit and receive filters
  • Low power consumption
  • Digital signal processing capabilities
  • Serial interface for digital control
  • On-chip voltage reference
  • Clock generation circuit

Benefits:

  • Reduced component count and board space
  • Simplified system design
  • Improved voice quality
  • Lower power consumption, suitable for battery-powered applications
  • Flexible configuration through digital control
  • Cost-effective solution

Additional Details:

The PEB4265TV1.1 typically operates with a 3.3V or 5V power supply. It provides analog-to-digital (A/D) and digital-to-analog (D/A) conversion for voice signals, along with filtering to remove unwanted noise and interference. The device is often controlled by a microcontroller or digital signal processor (DSP) through a serial interface, allowing for dynamic adjustment of gain and other parameters. The integrated filters are designed to meet industry standards for voiceband communication. The device is typically available in a small surface-mount package to minimize board space requirements.

The integrated transmit filter shapes the transmitted signal to conform to the required spectral mask, preventing interference with adjacent channels. The receive filter removes out-of-band noise and aliasing components, improving the signal-to-noise ratio of the received signal. The codec performs the A/D and D/A conversion using either A-law or μ-law companding, which are standardized techniques for compressing voice signals. These companding laws allow for a wider dynamic range to be represented with a smaller number of bits, improving the efficiency of voice transmission. This device offers robust performance and reliability in demanding telecommunications environments.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Maxim Integrated
IC TELECOM INTERFACE 256BGA
Need more? Email Us
Intersil
SLIC, 2-4 CONVERSION, BIPOLAR, P
Need more? Email Us
ST-Ericsson Inc
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 56QFN
Lowest to $4.8972
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Others
Need more? Email Us

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.2971 $62.9710
23+ $5.1663 $118.8249
35+ $5.0058 $175.2030
48+ $4.8441 $232.5168
62+ $4.6824 $290.3088
83+ $4.1984 $348.4672
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess