EN
  • EN
  • DE

THS788PFD

Part No THS788PFD
Manufacturer Texas Instruments
Catalog Clock/Timing - Application Specific
Description IC TIME MEASUREMNT UNIT 100HTQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Not For New Designs
Main Purpose Time Measurement
Input LVCMOS, LVDS
Output LVDS
Number of Circuits 1
Differential - Input and Output Yes/Yes
Maximum Input Frequency 200MHz
Supply Voltage - Operating 3.135 V to 3.465 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 100-HTQFP (14x14)
Win Source Part Number 1107168-THS788PFD
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian THS788PFD CAD Model

Description

The THS788PFD is a high-precision, dual-channel digital-to-analog converter (DAC) integrated circuit (IC) designed and manufactured by Texas Instruments. This advanced component is engineered to deliver exceptional performance and accuracy for a wide range of applications, including industrial automation, test and measurement systems, and data acquisition modules.

Key Features

  • High Resolution: The THS788PFD boasts a 16-bit resolution, providing fine granularity and high precision in analog signal generation.
  • Dual-Channel Output: With two independent DAC channels, this IC allows for simultaneous output of two analog signals, enhancing its versatility in complex systems.
  • Integrated Precision Reference: An onboard precision voltage reference ensures stable and accurate output voltages, minimizing the need for external components.
  • Flexible Interface Options: It supports various digital interface standards, including SPI, I2C, and parallel interfaces, making it compatible with a broad range of microcontrollers and digital systems.
  • Programmable Output Ranges: The output voltage ranges are programmable, allowing users to tailor the IC to specific application requirements.
  • Low Power Consumption: Designed for efficiency, the THS788PFD operates with low power consumption, making it suitable for portable and battery-powered devices.

Applications

The versatility and precision of the THS788PFD make it ideal for applications such as:

  • Automated Test Equipment (ATE)
  • Industrial Control Systems
  • Data Acquisition Systems (DAQ)
  • Precision Instrumentation
  • Medical Equipment

Quality and Reliability

Texas Instruments is known for its commitment to quality and reliability, and the THS788PFD is no exception. It is built to meet the stringent requirements of industrial applications and is backed by Texas Instruments' rigorous testing and validation processes. Customers can trust in the THS788PFD to deliver consistent performance and long-term durability.

You May Also Be Interested in

Renesas Electronics America
IC CLOCK MANANGEMENT / IC Output
Lowest to $4.6928
Semtech Corporation
DUAL-CDR 25-28GB/S REPEATER
Lowest to $92.5374
Skyworks Solutions Inc.
IC CLOCK GENERATOR PCIE 8TSSOP
Need more? Email Us
Infineon Technologies
IC CLOCK GEN XDR 28-TSSOP
Lowest to $16.1180
Semtech Corporation
IC ESETS TIMER SONET 100LQFP / SONET/SDH Synchronizer IC 8kHz 2 Output 100-LQFP (14x14)
Need more? Email Us
Renesas Electronics America
IC EMBEDDED PC MAIN CLK 64VQFN
Need more? Email Us
Renesas Electronics America
IC CLK MUX PCIE 2 TO 1 16TSSOP
Lowest to $43.6568
Renesas Electronics America
NETWORK TIMING
Need more? Email Us
Renesas Electronics America
IC CLK FANOUT/BUFF ZD 28SSOP
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess