EN
  • EN
  • DE

TMUX1133PWR

Part No TMUX1133PWR
Manufacturer Texas Instruments
Catalog Interface - Analog Switches, Multiplexers, Demultiplexers
Description IC SWITCH  /  3 Circuit IC Switch 2:1 4Ohm 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - Analog Switches, Multiplexers, Demultiplexers
Mfr Texas Instruments
Package Tape & Reel
Switch Circuit SPDT
Number of Circuits 3
On-State Resistance (Max) 4Ohm
Channel-to-Channel Matching (ΔRon) 180mOhm
Voltage - Supply, Single (V+) 1.08V ~ 5.5V
Switch Time (Ton, Toff) (Max) 12ns, 6ns (Typ)
-3db Bandwidth 220MHz
Charge Injection -1pC
Channel Capacitance (CS(off), CD(off)) 6pF, 17pF
Current - Leakage (IS(off)) (Max) 80pA
Crosstalk -90dB @ 10MHz
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number TMUX1133
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 296-TMUX1133PWRTR,296-TMUX1133PWRCT,296-TMUX1133PWRDKR
Standard Package 2,000
Win Source Part Number 1030843-TMUX1133PWR
Ultra Librarian 3D Model Ultra Librarian TMUX1133PWR CAD Model

Description

The TMUX1133PWR is a precision, dual-channel, 2:1 analog switch from Texas Instruments, renowned for its high performance and reliability in a wide range of applications. This component is part of the TMUX1133 series, which is designed to provide signal multiplexing for analog and digital signals, featuring a wide operating voltage range and low on-resistance.

Key Features

  • Wide Voltage Range: The TMUX1133PWR operates over a broad supply voltage range of 1.08 V to 5.5 V, making it suitable for interfacing with various logic levels and supply voltages.
  • Low On-Resistance: With a typical on-resistance of just 0.5 ohms, this analog switch ensures minimal signal distortion and voltage drop, delivering high fidelity signal routing.
  • Bidirectional Signal Flow: The device supports bidirectional signal flow, allowing it to be used in multiplexer or demultiplexer configurations.
  • ESD Protection: It includes robust Electrostatic Discharge (ESD) protection, safeguarding the device against static damage during handling and operation.
  • Break-Before-Make Switching: This feature prevents signal overlap during channel transitions, which is critical in avoiding short-circuit conditions or transient signal glitches.

Applications

The TMUX1133PWR is incredibly versatile and can be used in various applications, including:

  • Data acquisition systems
  • Sample and hold circuits
  • Audio and video signal routing
  • Analog and digital multiplexing
  • Communication systems
  • Battery-powered applications

Package and Quality

The device comes in a compact TSSOP (Thin Shrink Small Outline Package) with 8 pins, providing a space-saving solution for densely packed PCBs. The TMUX1133PWR is also characterized for operation from -40°C to 125°C, ensuring reliable performance across a wide temperature range. Texas Instruments' commitment to quality ensures that this switch meets stringent industry standards for performance and longevity.

Conclusion

Whether you're designing a complex communication system or a simple analog interface, the TMUX1133PWR from Texas Instruments offers the flexibility, performance, and reliability required to meet your switching needs. Its wide voltage range, low on-resistance, and robust protection features make it an excellent choice for engineers and designers looking for a high-quality analog switch.

You May Also Be Interested in

Intersil
IC SW SPST-NOX4 175OHM 16CERDIP
Lowest to $22.5225
Analog Devices Inc.
IC MUX/DEMUX QUAD 2X1 24LFCSP
Need more? Email Us
Maxim Integrated
IC INTEGRATED CIRCUIT / Circuit IC Switch
Need more? Email Us
Renesas Electronics America
IC SWITCH SPST-NCX4 175OHM 16DIP
Lowest to $2.5826
Renesas Electronics America
IC SW SPST-NCX4 35OHM 16TSSOP
Lowest to $2.9250
Renesas Electronics America
IC SW SPST-NO/NCX4 35OHM 16TSSOP
Lowest to $5.8209
Renesas Electronics America
IC SW SPST-NCX4 85OHM 16TSSOP
Lowest to $3.8983
Intersil
IC SWITCH SP8T X 2 400OHM 28PLCC
Need more? Email Us
Maxim Integrated
DUAL SPST ANALOG SWITCHE / Circuit IC Switch
Lowest to $1.8918

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $4.0559 $52.7267
31+ $3.3280 $103.1680
47+ $3.2240 $151.5280
65+ $3.1200 $202.8000
83+ $3.0160 $250.3280
111+ $2.7040 $300.1440
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,090 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess