EN
  • EN
  • DE

PSB2170HV1.1

Part No PSB2170HV1.1
Manufacturer Infineon Technologies
Catalog Interface - Telecom
Description ACOUSTIC ECHO CANCELLER ACE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 300000311-PSB2170HV1.1
Series *
Package Bulk
Product Status Active
Grade -
Manufacturer Infineon Technologies
Category Integrated Circuits (ICs)- Interface Telecom
Package Bulk
Product Status Active
Ultra Librarian 3D Model Ultra Librarian PSB2170HV1.1 CAD Model

Description

The PSB2170HV1.1 is an ISDN Echo Canceller device manufactured by Infineon Technologies. It is designed for use in ISDN (Integrated Services Digital Network) line cards and other telecommunications equipment. This device provides echo cancellation, ensuring clear voice communication over ISDN lines.

Applications:

  • ISDN line cards for central office and customer premises equipment.
  • ISDN terminals, including digital telephones and fax machines.
  • Voice over IP (VoIP) gateways that interface with ISDN networks.
  • PBX (Private Branch Exchange) systems that support ISDN connectivity.
  • Teleconferencing equipment requiring high-quality audio.

Features:

  • Echo Cancellation: High-performance echo cancellation algorithms to eliminate echoes on ISDN lines.
  • ITU-T G.165 and G.168 Compliance: Complies with international standards for echo cancellation performance.
  • Digital Signal Processing (DSP): Integrated DSP for efficient echo cancellation and voice processing.
  • A-Law/μ-Law Companding: Supports A-law and μ-law companding for voice signal encoding.
  • HDLC Controller: Integrated HDLC (High-Level Data Link Control) controller for data communication.
  • Serial Interface: Provides a serial interface for communication with other system components.
  • Low Power Consumption: Designed for low power operation.

Benefits:

  • Improved Voice Quality: Eliminates echoes for clearer and more natural voice communication.
  • Standards Compliance: Ensures compatibility with ISDN networks worldwide.
  • Reduced System Costs: Integrated functionality reduces the need for external components.
  • Simplified Design: Easy to integrate into ISDN line card designs.
  • Enhanced Network Performance: Improves the overall performance of ISDN networks.

Additional Details:

The PSB2170HV1.1 typically operates from a single 5V power supply. It is available in a surface-mount package. The echo cancellation performance is characterized by echo return loss enhancement (ERLE) and convergence time. The device also supports various diagnostic features for troubleshooting ISDN line problems. Refer to the Infineon website and the device datasheet for detailed specifications and application notes.

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microsemi Corporation
IC TELECOM INTERFACE 68PLCC / Telecom IC Switch 68-PLCC
Need more? Email Us
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Renesas Electronics America
IC TELECOM INTERFACE 80TQFP / Telecom IC Line Interface Unit (LIU) 80-TQFP (14x14)
Lowest to $66.5687
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess