EN
  • EN
  • DE

SN761685PWR

Part No SN761685PWR
Manufacturer Texas Instruments
Catalog Linear - Video Processing
Description IC VIDEO TUNER 24TSSOP / Video Tuner IC 24-TSSOP Package
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Linear - Video Processing
Mfr Texas Instruments
Package Tape & Reel
Product Status Obsolete
Function Tuner
Mounting Type Surface Mount
Package / Case 24-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 24-TSSOP
Base Product Number SN7616
Standard Package 2,000 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 335960-SN761685PWR
Ultra Librarian 3D Model Ultra Librarian SN761685PWR CAD Model

Description

The SN761685PWR is a high-performance integrated circuit designed and manufactured by Texas Instruments, a leader in the semiconductor industry. This versatile IC is specifically engineered to meet the rigorous demands of modern electronic applications, offering a blend of reliability, efficiency, and advanced features.

Key Features

  • High Integration: The SN761685PWR integrates multiple functions into a single chip, reducing the need for additional components and simplifying the design process for engineers.
  • Power Efficiency: With its low power consumption, this IC is an ideal choice for battery-powered devices or energy-sensitive applications, helping to extend operational life and reduce power costs.
  • Compact Design: Housed in a TSSOP (Thin-Shrink Small Outline Package), the SN761685PWR offers a compact footprint that is beneficial for space-constrained applications.
  • High Performance: Texas Instruments ensures that this product delivers high-performance operation, making it suitable for a wide range of applications that require precise and reliable electronic control.

Applications

The SN761685PWR is designed to be versatile, finding its place in various applications such as:

  • Consumer electronics
  • Communication systems
  • Automotive industry
  • Industrial controls
  • Medical equipment

Technical Specifications

  • Package: TSSOP
  • Operating Temperature Range: -40°C to 85°C, making it suitable for a wide range of environmental conditions.
  • Supply Voltage: Designed to operate at various voltage levels, compatible with common industry standards.

The SN761685PWR by Texas Instruments represents a commitment to quality and performance, encapsulated in a chip that drives innovation across industries. Its robust design and technical proficiency make it a go-to component for designers and engineers looking to create sophisticated electronic products.

You May Also Be Interested in

Epson Electronics America Inc-Semiconductor Div
Lowest to $12.6888
Semtech Corporation
IC VIDEO RECLOCKER 40QFN
Need more? Email Us
Semtech Corporation
IC VIDEO CABLE EQUALIZER 16QFN
Lowest to $64.0299
Epson Electronics America Inc-Semiconductor Div
Graphics LCD Controller
Lowest to $65.2829
Renesas Electronics America
IC VIDEO SYNC SEPARATOR 16SOIC
Need more? Email Us
Intersil
4 CHANNEL VIDEO DECODER
Lowest to $19.6056
Epson Electronics America Inc-Semiconductor Div
Lowest to $13.0573
Maxim Integrated
IC VIDEO GAMMA REF SYST 28TQFN
Need more? Email Us
Fairchild/ON Semiconductor
Wide-bandwidth Differential Signaling HDMI Switch
Need more? Email Us

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.6184 $52.5640
200+ $0.5075 $101.5000
310+ $0.4916 $152.3960
425+ $0.4757 $202.1725
545+ $0.4599 $250.6455
730+ $0.4123 $300.9790
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess