EN
  • EN
  • DE

MAX79356ECM+T

Part No MAX79356ECM+T
Manufacturer Analog Devices Inc.
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 48LQFP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 2000807-MAX79356ECM+T
Win Source Part Number Cross
Manufacturer Analog Devices Inc./Maxim Integrated
Category Integrated Circuits (ICs) Interface Telecom
Package Tape & Reel (TR)
Voltage - Supply 2.7V ~ 3.6V
Operating Temperature -40°C ~ 85°C
Mounting Type Surface Mount
Package / Case 48-LQFP
Supplier Device Package 48-LQFP (7x7)
Base Product Number MAX79356
Ultra Librarian 3D Model Ultra Librarian MAX79356ECM+T CAD Model

Description

Introducing the MAX79356ECM+T from Analog Devices Inc.

The MAX79356ECM+T is a state-of-the-art integrated circuit designed and manufactured by the renowned Analog Devices Inc. This high-performance component is specifically engineered to cater to the demanding needs of modern electronic applications, offering a perfect blend of power efficiency, reliability, and functionality.

Key Features

  • High Precision: The MAX79356ECM+T delivers exceptional accuracy and stability, making it suitable for critical applications where precise measurements are paramount.
  • Low Power Consumption: Designed with energy efficiency in mind, this device operates with minimal power draw, contributing to the extended battery life of portable devices and reducing overall energy costs for powered systems.
  • Robust Design: Built to withstand harsh conditions, the MAX79356ECM+T is resilient against temperature variations and other environmental factors, ensuring reliable performance in a wide range of applications.
  • Flexible Integration: This component is compatible with a variety of microcontrollers and processors, offering designers the flexibility to incorporate it into diverse electronic systems.

Applications

The MAX79356ECM+T is versatile and can be used across numerous sectors, including:

  • Industrial Control Systems
  • Automotive Electronics
  • Medical Devices
  • Telecommunications
  • Consumer Electronics

Quality and Reliability

Analog Devices Inc. is known for its commitment to quality, and the MAX79356ECM+T is no exception. Each unit is rigorously tested to meet stringent industry standards, ensuring that you receive a product that performs consistently and dependably over time.

Technical Specifications

The MAX79356ECM+T comes in a compact package and is designed for easy mounting onto a variety of PCBs. It supports a broad range of operating temperatures and has multiple built-in features for enhanced performance.

For detailed technical specifications, please refer to the product datasheet or contact Analog Devices Inc. directly to ensure that the MAX79356ECM+T meets your specific application requirements.

In conclusion, if you're looking for a reliable, efficient, and precise component for your next project, the MAX79356ECM+T from Analog Devices Inc. is an excellent choice that promises to deliver outstanding performance and value.

You May Also Be Interested in

MaxLinear Inc
IC TELECOM INTERFACE 176LQFP
Lowest to $150.6524
Intersil
Low Power SLIC with Battery Switch
Lowest to $135.1107
Infineon Technologies
ACOUSTIC ECHO CANCELLER ACE
Need more? Email Us
Infineon Technologies
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 53QFN
Lowest to $3.2015
Infineon Technologies
Lowest to $5.6191
Infineon Technologies
Need more? Email Us
Infineon Technologies
Lowest to $85.6225
Analog Devices Inc.
IC TELECOM INTERFACE 48LQFP
Lowest to $80.3487

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $8.2106
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.0587

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $80.3487 $80.3487
2+ $77.8378 $155.6756
3+ $75.3268 $225.9804
4+ $72.8158 $291.2632
6+ $65.2829 $391.6974
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess