EN
  • EN
  • DE

THS4304DBVEVM

Part No THS4304DBVEVM
Manufacturer Texas Instruments
Catalog Evaluation Boards - Op Amps
Description EVAL BOARD FOR THS4304
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Active
Channels per IC 1 - Single
Amplifier Type Voltage Feedback
Output Type Single-Ended
Slew Rate 830V/µs
-3db Bandwidth 3 GHz
Current - Output / Channel 140 mA
Current - Supply (Main IC) 18 mA
Voltage - Supply, Single/Dual (±) 2.7V ~ 5V, ±1.35V ~ 2.5V
Utilized IC / Part THS4304
Contents Board(s)
Ultra Librarian 3D Model Ultra Librarian THS4304DBVEVM CAD Model

You May Also Be Interested in

Microchip Technology
BOARD AMPLIFIER EVAL 4 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
BARE BOARD UNIV INST AMP 8MSOP / - pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD AMPLIFIER EVAL 1 MCP6XXX / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
Need more? Email Us
Microchip Technology
MCP6C02 EVALUATION BOARD / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
INAEVM-ALT-SO8 / - pval(183) Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD DEMO BARE PCB OPAMP 8DFN / series pval(183) Evaluation Board
Need more? Email Us
Microchip Technology
BOARD EVALUATION FOR MCP6S2X / series pval(183) Evaluation Board
Need more? Email Us
Texas Instruments
UNIV EVAL MOD FOR DIP PKG / - pval(183) Evaluation Board
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess