EN
  • EN
  • DE

LE7942BDJCT

Part No LE7942BDJCT
Manufacturer Microsemi Corporation
Catalog Interface - Telecom
Description IC SLIC 1CH P RV 32PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microsemi Corporation
Packaging Reel - TR
Status Obsolete(EOL)
Purpose Subscriber Line Interface Concept (SLIC)
Supply Voltage - Operating 4.75 V to 5.25 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 32-PLCC (11.43x13.97)
Win Source Part Number 1052192-LE7942BDJCT
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LE7942BDJCT CAD Model

Description

The Microsemi Corporation SLIC (Subscriber Line Interface Concept) is a 32-PLCC (11.43x13.97) integrated circuit that is designed for use in telecommunications applications.

  • Operating Temperature Range: 0°C to 70°C
  • Operating Supply Voltage: 4.75 V to 5.25 V
  • Status: Obsolete (EOL)
  • Packaging: Reel - TR
  • Popularity: Medium
  • Supply and Demand Status: Balanced

You May Also Be Interested in

Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC Transceiver 256-L2BGA (27x27)
Lowest to $124.3230
Maxim Integrated
IC TELECOM INTERFACE 100LQFP / Telecom IC Single-Chip Transceiver 100-LQFP (14x14)
Lowest to $92.5374
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672HSBGA / Telecom IC Ethernet Switch 672-HSBGA (27x27)
Need more? Email Us
Cypress Semiconductor Corp
IC TELECOM INTERFACE 256BGA / Telecom IC 256-L2BGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
NXP / Nexperia
IC TELECOM INTERFACE 672TEPBGA / Telecom IC 672-TEPBGA (27x27)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196BGA / Telecom IC Telecom Circuit 196-BGA
Lowest to $39.7664

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess