EN
  • EN
  • DE

TEA1611T/N1,518

Part No TEA1611T/N1,518
Manufacturer NXP / Nexperia
Catalog PMIC - Power Supply Controllers, Monitors
Description IC RESONANT CONV CTRLR 20SOIC
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features Power Supply Controller Resonant Converter Controller 20-SO
Manufacturer NXP
Package Reel - TR
Part Status Obsolete
Operating Temperature Range -25°C ~ 70°C
Mounting Surface Mount
Package 20-SOIC (0.295", 7.50mm Width)
Case / Package 20-SO
Family Name TEA161
MSL Level 3 (168 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 2000
Popularity High
Supply and Demand Status Balance
Win Source Part Number 936354-TEA1611T/N1,518
Ultra Librarian 3D Model Ultra Librarian TEA1611T/N1,518 CAD Model

Description

Introducing the TEA1611T/N1,518 Switched Mode Power Supply (SMPS) Controller from NXP

The TEA1611T/N1,518 is a state-of-the-art Zero-Voltage-Switching (ZVS) resonant controller IC designed by NXP Semiconductors, tailored for high-efficiency switched mode power supplies. This advanced controller is specifically engineered to meet the rigorous demands of both consumer and industrial power supply applications.

With its innovative resonant topology, the TEA1611T/N1,518 ensures reduced electromagnetic interference (EMI) and lower switching losses, enabling power supplies to achieve higher efficiency and reliability. The IC is particularly well-suited for applications such as flat-panel television power supplies, desktop computers, servers, and telecom systems, where efficiency and compact design are critical.

Key Features of the TEA1611T/N1,518:

  • Zero-Voltage Switching: The TEA1611T/N1,518 enables ZVS for reduced switching losses, ensuring high efficiency across a wide load range.
  • Flexible Frequency Modulation: The IC supports variable frequency operation, which helps to optimize the performance of the power supply under various load conditions.
  • Integrated Protection Features: It includes several protection features such as over-current protection, under-voltage lockout, and over-temperature protection, enhancing the safety and durability of the end application.
  • High Power Density: Its ability to support high-frequency operation allows for the use of smaller, lighter passive components, resulting in a more compact power supply design.
  • Green Power Solution: The TEA1611T/N1,518 is designed to help power supplies meet stringent energy efficiency standards, contributing to energy savings and environmental sustainability.

The TEA1611T/N1,518 comes in a compact SOT-96-1 package, which is suitable for surface mount technology (SMT), providing ease of integration into various circuit designs. NXP's commitment to quality ensures that this controller IC delivers consistent performance and reliability, making it a preferred choice for designers looking to create high-performance power supply solutions.

By incorporating the TEA1611T/N1,518 into your power supply design, you can benefit from the combination of advanced technology, efficiency, and robustness, all of which are hallmarks of NXP's innovative power management solutions.

You May Also Be Interested in

Maxim Integrated
QUICK-PWM MASTER CONTROLLERS FOR
Lowest to $3.2271
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Maxim Integrated
IC OVERVOLTAGE PROT CTRLR 8TDFN
Need more? Email Us
NXP / Nexperia
DCM/QR/CCM & MULTI MODE PFC + RE
Lowest to $2.6155
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Texas Instruments
UCC2800-EP ENHANCED PRODUCT LOW-
Need more? Email Us
Bel Power Solutions
IC DIGITAL PWR CONTROLLER 64QFN
Need more? Email Us
Intersil
POWER SUPPLY CIRCUIT, ADJ
Need more? Email Us
Renesas Electronics America
IC VOLT MONITOR PRECISION
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess