Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Mfr Microchip Technology
Series *
Package Tray
Product Status Obsolete
Standard Package 12 pcs
MSL Level 1 (Unlimited)
ECCN OBSOLETE
HTSUS 0000.00.0000
Win Source Part Number 399746-VSC9125VH
Ultra Librarian 3D Model Ultra Librarian VSC9125VH CAD Model

Description

Microchip Technology's VSC9125VH Product Overview

The VSC9125VH from Microchip Technology is a high-performance, feature-rich integrated circuit designed to meet the rigorous demands of modern communication systems. This advanced device is a part of Microchip's extensive portfolio of networking solutions that offer reliability, scalability, and efficiency for a variety of applications.

Key Features

  • High-Speed Interface: The VSC9125VH is built to support high-speed data transfer, making it an ideal solution for applications requiring rapid data processing and communication.
  • Low Power Consumption: Energy efficiency is a critical aspect of modern electronics, and the VSC9125VH is engineered to operate with minimal power consumption, reducing the overall energy costs for systems in which it is deployed.
  • Robust Signal Integrity: With its advanced design, the product ensures excellent signal integrity, which is crucial for maintaining the quality and reliability of data transmission in noisy environments.
  • Flexibility: The VSC9125VH is designed to be versatile, supporting various communication protocols and interfaces, making it adaptable to a wide range of applications and systems.

Applications

The VSC9125VH is suitable for multiple applications, including but not limited to:

  • Data centers and server farms
  • Telecommunications equipment
  • Networking infrastructure such as routers and switches
  • High-speed computing and storage systems

Quality and Reliability

Microchip Technology is known for its commitment to quality, and the VSC9125VH is no exception. The product is manufactured to the highest standards, ensuring that it meets the rigorous quality and reliability requirements of the industry. Whether deployed in mission-critical systems or consumer electronics, the VSC9125VH is built to perform consistently over time.

In summary, the VSC9125VH from Microchip Technology is a sophisticated solution that offers high-speed data transfer, low power consumption, and robust signal integrity. Its versatility and adherence to Microchip's quality standards make it an excellent choice for a wide range of high-performance communication systems.

You May Also Be Interested in

NXP / Nexperia
Lowest to $0.7182
ECAD model for NX3DV642GU
Analog Devices Inc.
300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Lowest to $164.2106
ECAD model for ADV3201ASWZ
Texas Instruments
SP4T SWITCH WITH IMPEDANCE DETECTION MICRO-USB SWITCH TO SUPPORT USB, UART, AUDIO, AND VIDEO | IC USB SWITCH SP4T 25DSBGA
Lowest to $2.0436
ECAD model for TSU6712YFPRB
PLX
Flexible & Versatile 16-lane 16-port PCI Express Switch
Lowest to $71.8481
ECAD model for PEX8619-BA50BC
ON Semiconductor
3:1 High-Speed USB Multiplexer and Hub Routing Switch | IC USB MUX/SWITCH 16UMLP
Lowest to $1.1369
ECAD model for FSUSB73UMX
PLX
High-Performance 48-lane, 9-port PCIe Switch
Lowest to $160.1102
ECAD model for PEX8548-AA25BIG
Broadcom Limited
PEX8613-BA50BC G
Lowest to $81.4924
ECAD model for PEX8613-BA50BCG
Broadcom Limited
PEX8617-BA50BC G
Lowest to $108.0304
ECAD model for PEX8617-BA50BC G
Maxim Integrated
Lowest to $7.0005
ECAD model for MAX4762ETB

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention