EN
  • EN
  • DE

MIC803-29D2VM3-TR

Part No MIC803-29D2VM3-TR
Manufacturer Microchip Technology
Catalog PMIC - Supervisors
Description IC MPU SUPERVISOR SOT-23-3
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Microchip Technology
Packaging Reel - TR
Status Active
Type Simple Reset/Power-On Reset
Number of Voltages Monitored 1
Output Open Drain or Open Collector
Reset Active Low
Reset Timeout 20 ms Minimum
Voltage - Threshold 2.93V
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package SOT-23-3
Win Source Part Number 1077217-MIC803-29D2VM3-TR
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian MIC803-29D2VM3-TR CAD Model

Description

Product Overview: MIC803-29D2VM3-TR by Microchip Technology

The MIC803-29D2VM3-TR is a highly precise voltage supervisor component designed by Microchip Technology, a leading provider of smart, connected, and secure embedded control solutions. This device is specifically engineered to monitor the power supply voltage of digital systems and ensure that the system operates reliably by providing a reset signal whenever necessary.

This voltage supervisor operates with a nominal threshold voltage of 2.93V, which makes it suitable for applications running at 3.3V power supply levels. The MIC803-29D2VM3-TR is available in a small, three-pin SOT-23 package, making it an ideal choice for space-constrained applications.

Key Features:

  • Reset Threshold Voltage: Precisely set at 2.93V, this feature ensures that the device can accurately monitor the system voltage and provide a reset signal whenever the voltage falls below this threshold.
  • Reset Timeout: The device offers a 140ms minimum reset timeout delay, which helps prevent premature system restarts due to transient faults and ensures system stability.
  • Low Power Consumption: With its low supply current requirement, the MIC803-29D2VM3-TR is an energy-efficient solution for power-sensitive designs.
  • Operating Temperature Range: The device is designed to operate over a wide temperature range of -40°C to +85°C, making it suitable for various industrial and consumer applications.
  • Output Type: The voltage supervisor provides an active-low, open-drain reset output, which allows for easy interfacing with other components in the system.
  • Package Type: Supplied in a compact SOT-23 package, the component saves valuable board space and is ideal for portable and miniaturized electronic systems.

The MIC803-29D2VM3-TR is a crucial component for systems that demand high reliability and accuracy in voltage monitoring. It is typically used in microprocessor/microcontroller-based systems, portable/battery-powered equipment, intelligent instruments, and other applications where precise power supply monitoring is critical.

With its combination of precision, low power, and small form factor, the MIC803-29D2VM3-TR from Microchip Technology is a robust solution for designers looking to enhance the reliability and performance of their systems.

You May Also Be Interested in

Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 3SSOP / Supervisor Push-Pull, Totem Pole 1 Channel 3-SSOP
Lowest to $0.1696
Torex Semiconductor Ltd
IC SUPERVISOR 1 CHANNEL SSOT24 / Supervisor Open Drain or Open Collector 1 Channel SSOT-24
Lowest to $0.2575
Texas Instruments
IC SUPERVISOR 1 CHANNEL SOT23-5 / Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Lowest to $0.7378
Rohm Semiconductor
IC SUPERVISOR 1 CHANNEL 8SOP
Lowest to $0.7277
Texas Instruments
LOW-POWER VOLTAGE SUPERVISOR / Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Lowest to $0.1444
Texas Instruments
AUTOMOTIVE 65-V WINDOW SUPERVISO / Supervisor Open Drain, Open Drain 2 Channel 10-WSON (2.5x2.5)
Lowest to $2.8516
Texas Instruments
IC SUPERVISOR 1 CHANNEL TSOT23-6
Need more? Email Us
Texas Instruments
IC SUPERVISOR 1 CHANNEL 8SON / Supervisor Open Drain or Open Collector 1 Channel 8-VSON (3x3)
Lowest to $1.6844
Maxim Integrated
IC SUPERVISOR 3 CHANNEL SOT23-6 / Supervisor Open Drain or Open Collector 3 Channel SOT-6
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8753 $52.5180
140+ $0.7182 $100.5480
220+ $0.6957 $153.0540
300+ $0.6733 $201.9900
385+ $0.6509 $250.5965
515+ $0.5835 $300.5025
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,600 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess