EN
  • EN
  • DE

ADV3201ASWZ

Part No ADV3201ASWZ
Manufacturer Analog Devices Inc.
Catalog Interface - Analog Switches - Special Purpose
Description 300 MHz, 32 × 32 Buffered Analog Crosspoint Switch
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Analog Devices Inc.
Packaging Tray
Applications Video
Number of Channels 1
Operating Supply Voltage 5V
Dual Voltage Supply ±2.5V, 3.3V
-3db Bandwidth 300MHz
Features Buffered, RGB
Operating Temperature Range -40°C ~ 85°C (TA)
Package 176-LQFP Exposed Pad
Manufacturer Package 176-LQFP-EP (24x24)
Win Source Part Number 1142616-ADV3201ASWZ
Manufacturer Homepage www.analog.com
Family Name ADV3201
Introduction Date October 01, 2008
ECCN EAR99
Country of Origin China
Estimated EOL Date 2028
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian ADV3201ASWZ CAD Model

Description

Product Overview: ADV3201ASWZ by Analog Devices Inc.

The ADV3201ASWZ is a high-performance, 8-input, 2-output video crosspoint switch designed by Analog Devices Inc., a leader in the field of high-performance integrated circuits. This advanced switch is part of their extensive range of products tailored for video signal routing applications. The ADV3201ASWZ is engineered to provide flexible and high-quality switching between multiple video sources and displays, making it an ideal solution for professional video editing, broadcasting, and complex multimedia systems.

Key Features

  • Multiple Video Inputs: The device supports eight single-ended video inputs, allowing for a wide array of video sources to be connected and switched seamlessly.
  • Dual Video Outputs: With two independent outputs, the ADV3201ASWZ can route any of the eight input signals to either or both outputs, offering exceptional versatility.
  • High Bandwidth: The switch boasts a high bandwidth, ensuring that even high-resolution video signals are transmitted with minimal signal degradation.
  • Low Crosstalk: Crosstalk between channels is minimized, which is crucial for maintaining signal integrity in professional video applications.
  • Easy Control Interface: The device can be controlled via a digital interface, enabling easy integration with microcontrollers or processors for automated switching and control.

Applications

  • Professional Video Switching Systems
  • Video Editing and Production Suites
  • Broadcasting Equipment
  • Conference Room AV Systems
  • Digital Signage

The ADV3201ASWZ is housed in a surface mount package, making it suitable for compact and integrated designs. Its robust construction and proven reliability are in line with Analog Devices Inc.'s commitment to providing high-quality components for advanced electronic systems. Whether you're designing a sophisticated video distribution network or a multi-screen display system, the ADV3201ASWZ offers the performance and flexibility needed to meet the most demanding video routing requirements.

For detailed technical specifications, application notes, and support resources, customers can visit the Analog Devices Inc. website or contact their local sales representative.

You May Also Be Interested in

Maxim Integrated
IC SERIALIZER GMSL 1.5GBPS
Need more? Email Us
Maxim Integrated
IC MUX/DEMUX SAS/SATA 42TQFN
Need more? Email Us
Maxim Integrated
IC VIDEO SWITCH DUAL SPDT 16SOIC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Diodes Incorporated
DISPLAY SWITCH W-QFN3060-40 T&R
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $146.6166 $146.6166
2+ $141.7294 $283.4588
3+ $127.0677 $381.2031
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 203 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess