EN
  • EN
  • DE

LTC4415EMSE#PBF

Part No LTC4415EMSE#PBF
Manufacturer Linear Technology
Catalog PMIC - OR Controllers, Ideal Diodes
Description IC OR CTRLR SRC SELECT 16MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series PowerPath
Packaging Tube
Type Source Selector Switch
Channel Type Type P
Internal Switch(s) Yes
Current - Output (Maximum) 4A
Operating Supply Current 44μA
Operating Supply Voltage 1.7 V ~ 5.5 V
Applications Battery Backup, High Current Switch
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 758401-LTC4415EMSE#PBF
Family Name LTC4415
Introduction Date October 26, 2011
ECCN EAR99
Country of Origin Malaysia, Malaysia, Malaysia
Halogen Free Compliant
Estimated EOL Date 2028
Is this a common-used part? Yes
Popularity High
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC4415EMSE#PBF CAD Model

Description

Linear Technology LTC4415EMSE#PBF Dual Monolithic Ideal Diodes

The LTC4415EMSE#PBF from Linear Technology is a high-performance, dual input power multiplexer that provides seamless transition between two power sources. Designed with state-of-the-art PowerPath™ controller technology, this component ensures low loss replacement for power supply ORing diodes. With its compact MSOP-16 package, the LTC4415EMSE#PBF is ideal for space-constrained applications requiring efficient power management.

This intelligent device features two 4A, 2.5V to 5.5V ideal diodes with an internal 50mΩ P-channel MOSFET, offering a low forward voltage drop and reverse current blocking. The LTC4415EMSE#PBF ensures smooth switchover between inputs, which is critical in systems where continuous power supply is a necessity, such as handheld devices, industrial instruments, and automotive power systems.

One of the standout features of the LTC4415EMSE#PBF is its ability to autonomously transition between sources without the need for external control. This makes it an excellent choice for fail-safe systems where reliability is paramount. The device also supports prioritized power source selection, allowing designers to specify a primary and secondary input, thereby ensuring the preferred power source is used whenever available.

The LTC4415EMSE#PBF also boasts a range of protective features, including over-current protection, thermal protection, and under-voltage lockout, safeguarding connected devices against a variety of potential power issues. Its status outputs can be used to signal to a microcontroller or other parts of the system when a power source has been selected or when a fault condition occurs.

For designers looking for a robust power management solution, the LTC4415EMSE#PBF offers a versatile and reliable option that simplifies circuit design and enhances system reliability. With its advanced features and Linear Technology's reputation for quality, this product is an excellent choice for managing dual power supplies in a wide array of electronic applications.

You May Also Be Interested in

Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $10.1112
Infineon Technologies
IC OR CTRLR N+1 8SOIC / OR Controller N-Channel Single 8-Pin SOIC Tube
Lowest to $6.4071
Texas Instruments
IC OR CTRLR N+1 6SOT
Lowest to $2.9042
Linear Technology
IC OR CTRLR SRC SELECT 16SSOP
Lowest to $4.4336
Renesas Electronics America
IC OR CTRLR N+1 8MSOP
Lowest to $3.2236
Texas Instruments
AUTOSWITCHING POWER MUX
Lowest to $4.7336
Analog Devices Inc.
IC OR CTRLR N+1 8MSOP
Lowest to $5.6811
Renesas Electronics America
Low Voltage OR-ing FET Controller | IC OR CTRLR N+1 8MSOP
Lowest to $7.4599
Maxim Integrated
IC DIODE CURRENT SWITCH SOT23-5
Lowest to $0.5940

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.8707
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.4467 $56.6802
13+ $7.7511 $100.7643
20+ $7.5089 $150.1780
28+ $7.2667 $203.4676
36+ $7.0245 $252.8820
48+ $6.2978 $302.2944
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,330 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess