EN
  • EN
  • DE

PCF8575CDGVR

Part No PCF8575CDGVR
Manufacturer Texas Instruments
Catalog Interface - I/O Expanders
Description IC I/O EXPANDER I2C 16B 24TVSOP / I2C/SMBus Interface 400kHz 5.5V 24-Pin TVSOP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Reel package
Number of I/O 16
Interface I2C, SMBus
Interrupt Output Yes
Features POR
Output Type Open Drain
Current - Output Source/Sink 10mA, 25mA
Clock Frequency 400kHz
Operating Supply Voltage 4.5 V ~ 5.5 V
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 24-TFSOP (0.173", 4.40mm Width)
Manufacturer Package 24-TVSOP
Win Source Part Number 791543-PCF8575CDGVR
Popularity Medium
Supply and Demand Status Limited
Family Name PCF8575C
Introduction Date August 01, 2003
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian PCF8575CDGVR CAD Model

Description

Overview of Texas Instruments PCF8575CDGVR

The Texas Instruments PCF8575CDGVR is a robust I/O expander that enhances the I/O capabilities of microcontrollers and microprocessors in a wide range of applications. This device is particularly useful in situations where additional I/O ports are required, and it is designed to operate over a broad voltage range, making it suitable for interfacing with both 3.3V and 5V systems.

Key Features

  • I/O Expansion: The PCF8575CDGVR provides 16 additional I/O ports, which can be configured as either inputs or outputs, allowing for significant expansion of a system's I/O capabilities without the need for additional microcontroller pins.
  • Interface: It uses an I2C-bus/SMBus interface, which supports standard (100 kHz), fast (400 kHz), and high-speed (3.4 MHz) I2C modes. This makes it compatible with a wide range of microcontrollers and easy to integrate into existing designs.
  • Interrupt Output: An interrupt output is available and is activated when any input state differs from its corresponding input port register state. This feature is particularly useful for waking up the microcontroller when input changes occur, thus saving power by allowing the microcontroller to remain in a low-power sleep mode.
  • Power Supply: The device can be powered by a supply voltage ranging from 2.5V to 5.5V, accommodating various logic levels and making it versatile for different system designs.
  • Packaging: The PCF8575CDGVR comes in a compact 24-pin TSSOP package, which is ideal for space-constrained applications.

Applications

The PCF8575CDGVR is suitable for a wide array of applications, including:

  • Server infrastructure
  • Industrial control systems
  • Home automation
  • Consumer electronics
  • Automotive modules

With its ease of use, flexibility, and scalability, the Texas Instruments PCF8575CDGVR is an excellent choice for designers looking to expand the I/O capabilities of their systems without significant redesign or additional processors. Its versatility and performance make it a go-to solution for managing more complex tasks with a limited number of microcontroller pins.

You May Also Be Interested in

Texas Instruments
IC I/O EXPANDER I2C 4B 8SOIC
Lowest to $1.1312
NXP / Nexperia
IC I/O EXPANDER I2C 4B 8HVSON
Lowest to $1.5930
ON Semiconductor
IC XPNDR 100KHZ I2C SMBUS 24QFN
Need more? Email Us
Maxim Integrated
IC XPNDR 100KHZ I2C 16SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 40B 56TSSOP
Lowest to $8.6029
Texas Instruments
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Lowest to $4.3657
Diodes Incorporated
IC XPNDR 400KHZ I2C 24TSSOP
Lowest to $9.7500
Maxim Integrated
IC XPNDR 400KHZ I2C SMBUS 24SOIC
Need more? Email Us
NXP / Nexperia
IC I/O EXPANDER I2C 16B 24SOIC
Lowest to $1.6176

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess