Products specifications Report Issue?

Categories Uncategorized
Manufacturer Maxim Integrated
Popularity Low
Supply and Demand Status Balance
Win Source Part Number 843467-MAX4762ETB
Ultra Librarian 3D Model Ultra Librarian MAX4762ETB CAD Model

Description

The MAX4762ETB from Maxim Integrated is a high-performance, low-voltage dual SPDT (Single Pole Double Throw) analog switch that is designed to deliver exceptional signal integrity and switching precision. This component is ideal for applications requiring efficient routing of analog and digital signals in portable and battery-powered devices due to its low power consumption and compact TQFN-10 package.

Key Features

  • Low Voltage Operation: The device operates from a single +1.8V to +5.5V supply, making it suitable for a variety of low-voltage applications.
  • High Bandwidth: With a bandwidth of 300MHz, the MAX4762ETB can handle high-speed signals without significant attenuation, preserving signal integrity.
  • Low On-Resistance: The device features low on-resistance (typically 0.5Ω), which minimizes signal distortion and power loss.
  • Low Crosstalk and Off-Isolation: These characteristics ensure minimal interference between signals, enhancing overall performance.
  • ESD Protection: The MAX4762ETB is equipped with ESD protection circuitry, safeguarding the device against electrostatic discharges.
  • Compact Package: Housed in a space-saving TQFN-10 package, the MAX4762ETB is an excellent choice for space-constrained applications.

Applications

The versatile nature of the MAX4762ETB makes it suitable for a wide range of applications, including:

  • Audio and Video Signal Routing
  • Cellular Phones
  • PDAs and Portable Devices
  • Data Acquisition Systems
  • Communication Systems

Conclusion

In summary, the MAX4762ETB from Maxim Integrated is a robust and reliable solution for applications that demand high-quality signal switching with minimal power usage. Its combination of low on-resistance, high bandwidth, and ESD protection, all packaged in a small form factor, makes it an excellent choice for designers looking to optimize performance in compact, portable systems.

You May Also Be Interested in

Broadcom Limited
IC PCI EXPRESS SWITCH 676FCBGA / PCI Express? Switch IC Channel 676-FCBGA (27x27)
Lowest to $174.5455
ECAD model for PEX8648-BB50RBC G
ON Semiconductor
ULTRA SMALL, LOW POWER, 4-DATA L
Need more? Email Us
ECAD model for FSA636UCX
Toshiba Semiconductor and Storage
IC MUX/DEMUX QUAD 1:2 20TQFN
Lowest to $1.3587
ECAD model for TC7PCI3212MT,LF
Microchip Technology
64G INDUSTRIAL ETHERNET SWITCH
Lowest to $150.4478
ECAD model for VSC7546-V/5CC
Diodes Incorporated
PCIESWITCHX1-QFN2525-24T&R3.5K / USB Switch IC 2 Channel 24-X1QFN (2.5x2.5)
Lowest to $4.7520
ECAD model for PI2DBS32212XEBEX
Diodes Incorporated
DDR SWITCH TFBGA-115 TRAY 260PCS / Switch IC Channel
Lowest to $14.6242
ECAD model for PI3SSD1914NKE+D
Diodes Incorporated
MIPI SWITCH U-WLB2424-36 / Telecommunications Switch IC 10 Channel 36-WLCSP (2.44x2.44)
Lowest to $2.3115
ECAD model for PI3WVR648GEAEX
NXP / Nexperia
IC MUX/DEMUX 1CH 10-XQFN
Lowest to $0.5964
ECAD model for CBTL01023GM,115
Fairchild/ON Semiconductor
MCPC-COMPLIANT, USB-PORT, MULTIM
Need more? Email Us
ECAD model for FSA9285AUCX

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $10.8550
ECAD model for FT232RQ-REEL
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $23.6397
ECAD model for ICM-42688-P
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.5497
ECAD model for FT230XS-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.8756
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.8092
ECAD model for TPS82130SILR
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.0005 $56.0040
18+ $5.7440 $103.3920
27+ $5.5645 $150.2415
38+ $5.3850 $204.6300
49+ $5.2055 $255.0695
65+ $4.6670 $303.3550
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Availability: 1,962 pieces
MOQ: 8 pcs
Order Increment : 1 piece
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate Shipping Fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention