EN
  • EN
  • DE

PEX8619-BA50BC

Part No PEX8619-BA50BC
Manufacturer PLX
Catalog Interface - Analog Switches - Special Purpose
Description Flexible & Versatile 16-lane 16-port PCI Express Switch
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer PLX
Win Source Part Number 1237094-PEX8619-BA50BC
Manufacturer Homepage www.plxtech.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian PEX8619-BA50BC CAD Model

Description

The PEX8619-BA50BC is a PCIe (Peripheral Component Interconnect Express) switch manufactured by PLX Technology (now Broadcom). These switches are used in a variety of applications to expand the number of PCIe ports available in a system. The PEX8619 is a high-performance switch designed for demanding applications. The 'BA50BC' likely refers to the specific package type, temperature range, and other configuration options.

Applications

  • Server Systems: Expanding the number of PCIe slots for add-in cards such as GPUs, network adapters, and storage controllers.
  • Storage Systems: Connecting multiple storage devices to a host system.
  • Networking Equipment: Providing PCIe connectivity for network interface cards (NICs) and other networking components.
  • Industrial PCs: Enabling the connection of various expansion cards in industrial environments.
  • Embedded Systems: Providing PCIe connectivity in custom embedded designs.

Features

  • PCIe Gen 2/3 Support: Supports the PCIe Gen 2 or Gen 3 standard, enabling high-speed data transfer.
  • Multiple Ports: Provides multiple downstream PCIe ports for connecting devices.
  • Non-Transparent Bridging (NTB): Allows for communication between different host systems.
  • Hot-Plug Support: Enables the addition and removal of devices without powering down the system.
  • Quality of Service (QoS): Prioritizes traffic to ensure optimal performance.
  • Advanced Error Reporting: Provides detailed error information for troubleshooting.
  • Low Power Consumption: Minimizes power drain.

Benefits

  • Increased System Flexibility: Allows for the addition of more PCIe devices to a system.
  • Improved System Performance: High-speed PCIe connectivity enhances data transfer rates.
  • Enhanced System Reliability: Advanced error reporting improves system stability.
  • Reduced System Cost: Eliminates the need for multiple host controllers.
  • Simplified System Design: Integrates PCIe switching functionality into a single chip.

For detailed technical specifications, including the number of ports, PCIe generation, power consumption, and package information, refer to the Broadcom (formerly PLX Technology) datasheet for the PEX8619-BA50BC. The datasheet provides essential information for design and implementation.

You May Also Be Interested in

Broadcom Limited
PEX8625-AA50RBC F
Need more? Email Us
Microchip Technology
IC SWITCH 16X16 11.5GBPS
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC AUD/VID SWITCH SPI SER 16QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER 8X1 24TQFN
Need more? Email Us
Broadcom Limited
PEX8608-BA50BC G
Lowest to $39.6674
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
Analog Devices Inc.
IC DEMUX 1 X 1:2 24CQFN
Need more? Email Us
Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $78.3402 $78.3402
2+ $64.2792 $128.5584
3+ $62.2695 $186.8085
4+ $60.2610 $241.0440
5+ $58.2524 $291.2620
7+ $52.2268 $365.5876
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess