EN
  • EN
  • DE

NX3DV642GU

Part No NX3DV642GU
Manufacturer NXP / Nexperia
Catalog Interface - Analog Switches - Special Purpose
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1308+
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 748053-NX3DV642GU
Popularity Low
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian NX3DV642GU CAD Model

Description

The NX3DV642GU from NXP Semiconductors is a versatile high-speed HDMI switch designed for advanced video and audio signal routing. It is an ideal solution for consumer electronics, enabling smooth and efficient switching between different HDMI sources. This product is part of NXP's high-performance signal switching portfolio and is tailored for applications that require high bandwidth and signal integrity.

Key Features

  • High-Speed Performance: The NX3DV642GU supports HDMI 1.4 specifications and is capable of transmitting high-definition video and audio signals without degradation, ensuring a premium multimedia experience.
  • Multiple Channels: This switch features three differential channels that can support 250 Mbps to 3.4 Gbps data rates, making it suitable for HD 1080p, 3D video, and deep color modes.
  • Low Power Consumption: Designed with power efficiency in mind, the NX3DV642GU operates with a low power consumption, which is crucial for portable and battery-powered devices.
  • Advanced Switching: With bi-directional switching capabilities, the device allows for flexible signal routing and is compatible with the latest HDMI features such as Ethernet channel, audio return channel, and content type bits.
  • Robust ESD Protection: The NX3DV642GU is equipped with integrated ESD protection to safeguard the device against electrostatic discharges, enhancing its durability and reliability in various operating environments.
  • Compact Packaging: Housed in a compact TSSOP24 package, the switch is designed to fit into space-constrained applications without compromising performance.

Applications

The NX3DV642GU is suitable for a wide range of applications, including:

  • Digital TVs and Smart TVs
  • Set-top boxes and DVRs
  • Blu-ray players and gaming consoles
  • Home theater systems
  • AV receivers
  • PCs and laptops with HDMI ports

With its high-speed switching capabilities, the NXP NX3DV642GU is the perfect choice for manufacturers and designers looking to create seamless and user-friendly multimedia systems.

You May Also Be Interested in

Microchip Technology
IC ULTRASOUND SWITCH 1:1 28PLCC
Need more? Email Us
Texas Instruments
IC MUX/DEMUX VID SW QUAD 16-SOIC
Lowest to $0.8254
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SSOP
Need more? Email Us
Maxim Integrated
IC SW AUD/VID SER 3WIRE 28-QSOP
Need more? Email Us
Maxim Integrated
IC MULTIPLEXER DUAL 4X1 20SOIC
Need more? Email Us
Analog Devices Inc.
IC SW AUDIO/VIDEO 3X2 36-SSOP
Lowest to $5.1797
dioo
DPDT (0.8 ) HiFi Audio Switch
Lowest to $0.2911
Maxim Integrated
IC AUDIO/VIDEO SWITCH 28QSOP
Need more? Email Us
Littelfuse Inc.
IC ANALOG SW ARRAY DUAL 20SOIC
Lowest to $18.1765

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.2055
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
55+ $0.9721 $53.4655
130+ $0.7977 $103.7010
195+ $0.7727 $150.6765
270+ $0.7478 $201.9060
350+ $0.7229 $253.0150
465+ $0.6481 $301.3665
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 70,000 pieces
MOQ: 55 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess