Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube/Rail
Status Active
Type Fluorescent Lamp Controller
Frequency 57kHz to 78kHz
Supply Voltage - Operating 4.5 V to 20 V
Operating Supply Current 8mA
Dimming No
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 18-SOIC
Win Source Part Number 143217-UC3871DW
Popularity Medium
Supply and Demand Status Limited
Quantity per package 40
Ultra Librarian 3D Model Ultra Librarian UC3871DW CAD Model

Description

Product Overview: Texas Instruments UC3871DW

The UC3871DW from Texas Instruments is a sophisticated integrated circuit designed to provide reliable and efficient control for power management applications. This device is part of the UC3871 family of phase shift resonant controller integrated circuits, which are known for their ability to drive high-efficiency, zero-voltage switched (ZVS) resonant power converters.

The UC3871DW is specifically tailored for applications that require precise control over power conversion processes, such as in telecommunications, industrial systems, and high-density power supplies. Its advanced features enable it to handle complex power management tasks while maintaining high performance and reliability.

Key Features

  • Resonant Switching: The UC3871DW utilizes phase-shifted control to achieve ZVS, minimizing switching losses and enhancing overall efficiency.
  • Multi-Output Control: Capable of controlling multiple outputs with synchronized phase-shifted switching, this device is ideal for managing several power rails simultaneously.
  • Programmable Frequency: The switching frequency is programmable, allowing designers to tailor the performance of the power supply to the specific needs of their application.
  • Protection Features: It includes comprehensive protection mechanisms such as over-temperature, over-current, and under-voltage lockout, ensuring the safety and longevity of the power system.
  • Compatibility: The UC3871DW is designed to be compatible with a wide range of power topologies, including push-pull, half-bridge, and full-bridge converters.

Applications

The versatility of the UC3871DW makes it suitable for an array of applications. It is commonly used in:

  • Switched Mode Power Supplies (SMPS)
  • DC-DC Converters
  • AC-DC Power Supplies
  • Telecommunication Equipment
  • Industrial Power Systems

With its robust design and advanced control features, the UC3871DW from Texas Instruments stands out as a top choice for engineers and designers seeking to optimize their power management systems for efficiency and reliability. Whether for new designs or upgrading existing power systems, the UC3871DW provides a flexible and dependable solution.

You May Also Be Interested in

Texas Instruments
Resonant Lamp Ballast Controller
Need more? Email Us
ECAD model for UC2872Q
Microchip Technology
Low Noise 180Vp-p EL Driver | IC DRIVER LN 180VP-P EL 8-MSOP
Lowest to $3.9970
ECAD model for MIC4830YMM
NXP / Nexperia
UBA2201T/N1,518
Lowest to $2.2392
ECAD model for UBA2201T/N1
Microchip Technology
LOW NOISE 180VP-P EL DRIVER
Need more? Email Us
ECAD model for MIC4830YML TR
NXP / Nexperia
UBA2033TS/N4,118
Lowest to $4.6091
ECAD model for UBA2033TS/N4
NXP / Nexperia
Half-bridge power IC family for CFL lamps
Need more? Email Us
ECAD model for UBA2211BP
Microsemi Corporation
High Performance CCFL Controller
Lowest to $0.7321
ECAD model for LX6512CD
Infineon Technologies
BALLAST CONTROL IC | IC CNTL BALLAST 600V 0.5A 14SOIC
Need more? Email Us
ECAD model for IR2156S
Micrel
Need more? Email Us
ECAD model for MIC4833YMLTR

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2520
ECAD model for FT230XS-R
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.0657
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $22.9161
ECAD model for ICM-42688-P
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0242
ECAD model for BAS516
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.4291
ECAD model for EC2-5NU
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.2718
ECAD model for FT232RL-REEL
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $7.1819
ECAD model for FT231XQ-R
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $5.3069
ECAD model for LM5069MM-2/NOPB
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4254
ECAD model for BM06B-GHS-TBT(LF)(SN)(N)
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention