EN
  • EN
  • DE

VSC8582XKS-11

Part No VSC8582XKS-11
Manufacturer Microchip Technology
Catalog Interface - Telecom
Description IC TELECOM INTERFACE 256BGA / Telecom IC Ethernet 256-PBGA (17x17)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - Telecom
Mfr Microchip Technology
Package Tray
Product Status Active
Function Ethernet
Interface GMII, SerDes, SPI, TBI
Number of Circuits 1
Voltage - Supply 1V
Temperature Range - Operating -40°C ~ 125°C
Mounting Type Surface Mount
Package / Case 256-BGA
Supplier Device Package 256-PBGA (17x17)
Base Product Number VSC8582
Standard Package 90 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN 5A991B1
HTSUS 8542.39.0001
Win Source Part Number 938857-VSC8582XKS-11
Ultra Librarian 3D Model Ultra Librarian VSC8582XKS-11 CAD Model

Description

Microchip Technology VSC8582XKS-11 Dual Gigabit Ethernet PHY

The VSC8582XKS-11 from Microchip Technology is a highly integrated dual Gigabit Ethernet Physical Layer (PHY) transceiver that delivers outstanding performance and advanced features for a wide range of applications. Designed to meet the rigorous demands of the modern networking environment, this dual PHY offers an optimal blend of power efficiency, robust performance, and versatility.

Key Features:

  • Energy Efficiency: Incorporating Microchip's EcoEthernet™ 2.0 technology, the VSC8582XKS-11 is designed to reduce power consumption through features such as Energy Efficient Ethernet (EEE), ActiPHY™, and PerfectReach™.
  • Advanced Functionality: The device boasts an array of features including IEEE 1588v2 Precision Time Protocol (PTP) support, VeriTime™ accurate timing, and Virtual Cable Tester® (VCT) technology for advanced cable diagnostics.
  • High-Performance: With dual 10/100/1000BASE-T Ethernet ports, this PHY transceiver ensures high-speed connectivity and reliable data transfer, making it suitable for bandwidth-intensive applications.
  • Versatile Applications: The VSC8582XKS-11 is ideal for a variety of applications including enterprise networking, industrial automation, automotive, and smart energy systems.
  • Integration: The device features an integrated switch fabric with QoS and VLAN support, simplifying network design and enhancing traffic management capabilities.
  • Package and Interface: Housed in a compact 156-pin BGA package, the VSC8582XKS-11 offers an SGMII interface for seamless integration with a broad range of network processors and switch controllers.

Microchip Technology's commitment to innovation is evident in the VSC8582XKS-11, which is engineered to provide a secure, reliable, and cost-effective solution for Ethernet connectivity. Whether you're developing a sophisticated data center infrastructure or a rugged industrial network, the VSC8582XKS-11 is designed to meet your needs with its advanced features and proven technology.

For more information, visit the Microchip Technology website to access detailed specifications, application notes, and support resources for the VSC8582XKS-11 Dual Gigabit Ethernet PHY.

You May Also Be Interested in

Microchip Technology
IC TELECOM INTERFACE / Telecom IC
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 672FCBGA / Telecom IC Ethernet Switch 672-FCBGA (27x27)
Lowest to $417.0844
Microchip Technology
IC TELECOM INTERFACE 36QFN / Telecom IC
Lowest to $2.3284
MaxLinear Inc
IC TELECOM INTERFACE 316STBGA / Telecom IC Line Interface Unit (LIU) 316-STBGA (21x21)
Lowest to $80.3487
Microchip Technology
IC TELECOM INTERFACE 256FCBGA / Telecom IC Ethernet 256-FCBGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 256BGA / Telecom IC Switch 256-BGA (17x17)
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE
Need more? Email Us
Microchip Technology
IC TELECOM INTERFACE 196FCBGA / Telecom IC Ethernet 196-FCBGA (15x15)
Lowest to $28.4465
MaxLinear Inc
IC TELECOM INTERFACE 64TQFP / Telecom IC Transceiver 64-PQFP (10x10)
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $173.1344 $173.1344
2+ $155.2239 $310.4478
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,080 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess