EN
  • EN
  • DE

NSVR0170P2T5G

Part No NSVR0170P2T5G
Manufacturer ON Semiconductor
Catalog Diodes, Rectifiers - Single
Description DIODE SCHOTTKY 70V 100MA SOD923 / Diode Schottky 70 V 70mA Surface Mount SOD-923
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Discrete Semiconductor Products>Diodes - Rectifiers - Single
Manufacturer onsemi
Packaging Reel - TR
Diode Type Schottky
Voltage - DC Reverse (Vr) (Max) 70 V
Current - Average Rectified (Io) 70mA
Voltage - Forward (Vf) (Max) @ If 730 mV @ 15 A
Speed Small Signal =< 200mA (Io), Any Speed
Current - Reverse Leakage @ Vr 3 µA @ 70 V
Capacitance @ Vr, F 2pF @ 0V, 1MHz
Mounting Surface Mount
Case / Package SOD-923
Supplier Device Package SOD-923
Operating Temperature - Junction -55°C ~ 150°C
Base Product Number NSVR0170
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8541.10.0070
Other Part Number NSVR0170P2T5G-ND,488-NSVR0170P2T5GTR,488-NSVR0170P2T5GCT,488-NSVR0170P2T5GDKR
Standard Package 8,000
Win Source Part Number 1324981-NSVR0170P2T5G
Ultra Librarian 3D Model Ultra Librarian NSVR0170P2T5G CAD Model

Description

Introducing the NSVR0170P2T5G from ON Semiconductor

The NSVR0170P2T5G is a cutting-edge electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to the ever-increasing demands of modern electronic circuits, providing high efficiency and reliability. The NSVR0170P2T5G is a Schottky Barrier Diode, known for its low forward voltage drop and fast switching capabilities, making it an ideal choice for a wide range of applications.

Key Features

  • Low Forward Voltage Drop: The NSVR0170P2T5G boasts a low forward voltage drop, which enhances overall system efficiency by reducing power losses during operation.
  • Fast Switching Speed: With its quick response time, this diode is perfectly suited for high-frequency applications, ensuring that electronic devices can operate smoothly and with minimal delay.
  • High Current Capacity: This diode can handle a substantial current, making it robust enough to support applications with higher power requirements.
  • Surface Mount Package: The NSVR0170P2T5G comes in a compact SOD-923 package, which is ideal for space-constrained applications, allowing for efficient use of PCB real estate.
  • Environmentally Friendly: This product is completely lead-free and RoHS compliant, reflecting ON Semiconductor's commitment to reducing the environmental impact of their products.

Applications

The NSVR0170P2T5G is versatile and can be used in a variety of applications, including:

  • DC-DC converters
  • Power supply modules
  • Automotive applications
  • Portable devices
  • Switching power supplies
  • Reverse polarity protection circuits

With its impressive features, the NSVR0170P2T5G is a perfect choice for engineers and designers looking to enhance the performance and efficiency of their electronic circuits. ON Semiconductor's commitment to quality ensures that this product will deliver top performance and durability for any application it is used in.

Whether you are developing power management systems, working on automotive electronics, or creating portable consumer devices, the NSVR0170P2T5G from ON Semiconductor is a component that will help you achieve your design goals with confidence and efficiency.

You May Also Be Interested in

Rohm Semiconductor
DIODE SCHOTTKY 30V 3A PMDS / Diode
Lowest to $0.1795
Infineon Technologies
LED PX3743DDQSM1382XUMA1 / Diode
Lowest to $6.5292
Surge Components
DIODE GEN PURP 600V 1A SOD123FL
Lowest to $0.0474
Infineon Technologies
LED PX3746DDQSM1383XUMA1 / Diode
Need more? Email Us
Harris Corporation
DIODE GEN PURP 600V 8A TO220AC / Diode 600 V 8A Through Hole TO-220AC
Need more? Email Us
Littelfuse Inc.
DIODE SIC 1.2KV 24.5A TO252L
Lowest to $25.0249
DIOTEC Electronics Corporation
DIODE SCHOTTKY 100V 1A DO214AC
Lowest to $0.0409
ON Semiconductor
100V 15A RECTIFIER / Diode
Lowest to $15.9448
Microchip Technology
DIODE GEN PURP 200V 2A A AXIAL
Lowest to $24.3750

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527

Pricing & Ordering

Quantity Unit Price Ext. Price
35+ $1.4553 $50.9355
85+ $1.1941 $101.4985
130+ $1.1568 $150.3840
180+ $1.1195 $201.5100
235+ $1.0821 $254.2935
310+ $0.9702 $300.7620
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 16,000 pieces
MOQ: 35 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess