EN
  • EN
  • DE

VSC8201XVZ

Part No VSC8201XVZ
Manufacturer Microchip Technology
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1228703-VSC8201XVZ
Categories Custom Parts
Manufacturer Microchip Technology
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian VSC8201XVZ CAD Model

Description

Microchip Technology's VSC8201XVZ Single Channel Gigabit Ethernet PHY

The VSC8201XVZ from Microchip Technology is a high-performance, single-channel Gigabit Ethernet Physical Layer Transceiver (PHY) that seamlessly interfaces with both copper and fiber optic media. This versatile device is designed to meet the rigorous demands of the fast-paced networking and communication industries, providing a reliable solution for network interface cards, switches, routers, and other gigabit-capable networking equipment.

With its compact footprint, the VSC8201XVZ offers a range of features that enable it to deliver exceptional performance. It supports 10/100/1000BASE-T Ethernet standards, ensuring compatibility with a variety of network speeds and allowing for easy integration into existing network infrastructures. The device is fully compliant with IEEE 802.3 standards, which guarantees interoperability with other Ethernet devices.

The VSC8201XVZ provides advanced signal processing capabilities, including adaptive equalization and echo cancellation algorithms that optimize data transmission over UTP (Unshielded Twisted Pair) cables. This ensures robust data integrity and minimizes packet loss, even in electrically noisy environments. Additionally, the PHY supports Auto-MDIX, which automatically detects and corrects crossover cable connections, simplifying network installation and maintenance.

Designed with power efficiency in mind, the VSC8201XVZ incorporates power-saving features such as Energy Efficient Ethernet (EEE) compliant with the IEEE 802.3az standard, which reduces power consumption during periods of low data activity. This makes it an environmentally friendly choice for businesses looking to minimize their energy footprint without compromising on network performance.

For network diagnostics and system monitoring, the VSC8201XVZ includes an array of management features, such as link status detection and remote fault indication. It also offers comprehensive support for management data input/output (MDIO) interface, allowing for easy access to device status and control registers.

In summary, the VSC8201XVZ from Microchip Technology is a robust and versatile Gigabit Ethernet PHY that delivers high-speed data transmission, advanced features, and energy efficiency, making it an ideal choice for a wide range of networking applications.

You May Also Be Interested in

VersaSense
V-Series Valve, Pneumatic, Spring Return, Diaphragm-Pilot, Four-Way, 1/4" Body Size, Sideported-External Pilot, Two...
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Contact for details
Need more? Email Us
Xilinx Inc.
Lowest to $32.1751
Xilinx Inc.
Contact for details
Need more? Email Us
Winbond Electronics
Need more? Email Us
Xicor Inc.
Need more? Email Us
NEC
Need more? Email Us
Microchip Technology
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess