EN
  • EN
  • DE

LT1792ACN8#PBF

Part No LT1792ACN8#PBF
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP JFET 5.6MHZ 8DIP / Op Amp Single Low Noise Amplifier ±20V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Amplifier Type J-FET
Number of Circuits 1
SR - Slew Rate 3.4 V/μs
GBP - Gain Bandwidth Product 5.6MHz
Current - Input Bias 300pA
Voltage - Input Offset 200μV
Operating Supply Current 4.2mA
Dual Supply Voltage (±) ±4.5 V ~ 20 V
Operating Temperature Range 0°C ~ 70°C
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 780700-LT1792ACN8#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT1792
Introduction Date May 14, 1999
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT1792ACN8#PBF CAD Model

Description

Product Overview: LT1792ACN8#PBF

The LT1792ACN8#PBF is a high-performance, low-noise operational amplifier (op-amp) from Linear Technology, a company renowned for its precision electronic components. This particular model is designed to meet the needs of applications requiring low noise and low distortion, providing superior sound quality and signal integrity. It is an ideal choice for audio equipment, medical instrumentation, and other sensitive analog circuits.

Key Features

  • Low Noise: The LT1792ACN8#PBF offers an outstanding low noise performance, making it suitable for high-fidelity audio applications and other noise-sensitive designs.
  • High Precision: With its precision specifications, this op-amp ensures accurate signal amplification and processing, resulting in reliable and consistent performance.
  • Wide Supply Range: It operates over a wide supply range, accommodating various application requirements and simplifying power supply design.
  • Stable with Capacitive Loads: The device is designed to be stable even with capacitive loads, which is critical for maintaining signal integrity in complex circuits.

Applications

The LT1792ACN8#PBF is versatile and can be employed in a multitude of applications, including:

  • High-Quality Audio Systems
  • Precision Data Acquisition
  • Medical Instrumentation
  • Active Filters
  • Buffer Amplifiers

Product Specifications

The LT1792ACN8#PBF is packaged in an 8-lead PDIP (Plastic Dual In-line Package), which is suitable for through-hole mounting on printed circuit boards (PCBs). This packaging ensures easy integration into a wide range of electronic devices.

Quality and Reliability

Linear Technology is committed to delivering high-quality products. The LT1792ACN8#PBF is manufactured to stringent quality standards, ensuring that it meets the reliability requirements of even the most demanding applications.

Environmental Compliance

This product is RoHS compliant, meaning it adheres to the European Union's directive on the restriction of hazardous substances in electronic equipment. By choosing the LT1792ACN8#PBF, customers are selecting a product that not only delivers performance but also supports environmental sustainability.

In conclusion, the LT1792ACN8#PBF from Linear Technology is a top-tier operational amplifier that combines low noise, high precision, and versatility, making it an excellent choice for a wide range of high-performance analog applications.

You May Also Be Interested in

Analog Devices Inc.
Low Noise, High Speed Amplifier for 16-Bit Systems
Lowest to $5.2389
Texas Instruments
IC OPAMP GP 2.2MHZ 8SOIC
Lowest to $1.4339
Analog Devices Inc.
16 V, 1 MHz, CMOS Rail-to-Rail Input/Output Operational Amplifier
Lowest to $1.8464
Analog Devices Inc.
IC OPAMP GP 2 CIRCUIT 8LFCSP / General Purpose Amplifier 2 Circuit Rail-to-Rail 8-LFCSP-WD (3x3)
Lowest to $7.3760
Texas Instruments
IC OPAMP GP 80MHZ RRO SC70-6
Lowest to $2.3039
Analog Devices Inc.
IC CCD SGNL PROC 14BIT 100CSBGA / CCD Signal Processor, 14-Bit 100-CSPBGA (9x9)
Lowest to $39.1695
Microchip Technology
IC OPAMP GP 10MHZ RRO 14TSSOP
Lowest to $9.7925
Linear Technology
Dual Programmable Gain Amplifiers with Serial Digital Interface | IC OPAMP PGA 2 CIRCUIT 12DFN
Lowest to $11.6418
Texas Instruments
IC OPAMP GP 15MHZ 8SOIC
Lowest to $1.4552

Top Sellers

Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess