EN
  • EN
  • DE

X20C16DI-35

Part No X20C16DI-35
Manufacturer Xicor Inc.
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1223295-X20C16DI-35
Categories Custom Parts
Manufacturer Xicor Inc.
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian X20C16DI-35 CAD Model

Description

The X20C16DI-35 is a 16K EEPROM (Electrically Erasable Programmable Read-Only Memory) chip manufactured by Xicor Inc. This EEPROM chip is designed for non-volatile storage, allowing data to be retained even when power is removed. It is likely that "-35" indicates an access time of 350ns.

Applications

  • Embedded Systems: Used for storing configuration data, firmware, and calibration parameters in embedded systems.
  • Industrial Control Systems: Employed in PLCs (Programmable Logic Controllers) for storing program code and calibration data.
  • Instrumentation: Integrated into test and measurement equipment for storing calibration data and settings.
  • Automotive Electronics: Utilized in engine control units (ECUs) for storing configuration data and parameters.
  • Consumer Electronics: Used in appliances and remote controls for storing settings and preferences.

Features

  • 16K Memory Capacity: Provides 16,384 bits of non-volatile storage.
  • Electrically Erasable: Can be erased and reprogrammed electrically, allowing for in-system updates.
  • Non-Volatile: Retains data even when power is removed.
  • Fast Access Time: Offers a fast access time for quick data retrieval.
  • Page Write Mode: Supports page write mode for faster programming.
  • Low Power Consumption: Designed for low power operation to minimize energy usage.

Benefits

  • Non-Volatile Storage: Retains data even when power is off, ensuring data integrity.
  • In-System Reprogrammability: Allows for easy updates and modifications without removing the chip from the system.
  • Fast Access Time: Enables quick data retrieval, improving system performance.
  • Low Power Operation: Reduces energy consumption, extending battery life in portable devices.
  • Reliable Data Storage: Provides reliable data storage for critical applications.

The X20C16DI-35 typically operates at a voltage of 5V. The write cycle time is relatively fast, allowing for quick updates of the stored data. The operating temperature range is usually specified as commercial or industrial grade, depending on the specific application requirements. The package type is typically a DIP (Dual In-Line Package), which allows for easy mounting on printed circuit boards. It supports standard EEPROM protocols, making it easy to interface with various microprocessors and microcontrollers.

You May Also Be Interested in

Xicor Inc.
CEREMIC 24P DIP 16K 2048 x 8 Bit, 5 Volt, Byte Alterable EEPROM
Need more? Email Us
Cortina
Ethernet CTLR Single Chip 1000Mbps 1.8V/2.5V 552-Pin CBGA Tray
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Inphi Corporation
10G/40G Physical Layer Transceiver
Need more? Email Us
Winbond Electronics
Need more? Email Us
CUI Inc.
AC/DC CONVERTER 12V 10W / Enclosed AC DC Converters 1 Output 12V 85 ~ 264 VAC Input
Need more? Email Us
Xilinx Inc.
FPGA Virtex-E Family 82.944K Gates 6912 Cells 357MHz 0.18um (CMOS) Technology 1.8V 240-Pin PQFP
Lowest to $825.8250
NEC
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess