EN
  • EN
  • DE

W27E01-70

Part No W27E01-70
Manufacturer Winbond Electronics
Catalog Custom Parts (U - Z)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1229506-W27E01-70
Categories Custom Parts
Manufacturer Winbond Electronics
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian W27E01-70 CAD Model

Description

The W27E01-70 is a high-speed CMOS Erasable Programmable Read-Only Memory (EPROM) manufactured by Winbond Electronics. This EPROM is designed for applications requiring non-volatile storage of data and program code. The '-70' indicates the access time in nanoseconds.

Applications:

  • Embedded Systems: Used for storing program code and data in embedded systems such as microcontroller-based devices.
  • Firmware Storage: Employed for storing firmware in various electronic devices, including printers, routers, and set-top boxes.
  • Boot ROM: Used as a boot ROM in computer systems and embedded devices.
  • Data Logging: Suitable for data logging applications where non-volatile storage is required.
  • Industrial Control Systems: Implemented in industrial control systems for storing configuration data and control programs.

Features:

  • 1 Mbit EPROM: Provides 1 Mbit (128 KB) of storage capacity.
  • High-Speed Access Time: Offers a fast access time of 70 ns for quick data retrieval.
  • CMOS Technology: Utilizes CMOS technology for low power consumption.
  • Erasable and Reprogrammable: Can be erased using ultraviolet (UV) light and reprogrammed.
  • Wide Operating Voltage Range: Operates over a wide voltage range.

Benefits:

  • Non-Volatile Storage: Retains data even when power is removed.
  • Fast Access Time: Allows for quick data retrieval, improving system performance.
  • Low Power Consumption: Reduces power consumption in battery-powered devices.
  • Reprogrammability: Enables in-system updates and modifications.
  • Reliable Performance: Ensures stable and consistent operation.

The W27E01-70 operates with a single power supply and is typically programmed using a PROM programmer. The device is erased by exposing it to ultraviolet light through a quartz window on the package. The EPROM is commonly used in applications where non-volatile storage and fast access times are critical requirements. Its CMOS technology ensures low power consumption, making it suitable for battery-powered devices. The combination of high speed, non-volatility, and reprogrammability makes it a versatile solution for a wide range of applications. Datasheets are recommended to ascertain all features and benefits.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
Xilinx Inc.
French Electronic Distributor since 1988
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Xilinx Inc.
Need more? Email Us
Norgren
Valve, Pneumatic Direct Solenoid, Walter
Need more? Email Us
Freescale Semiconductor - NXP
Need more? Email Us
Allegro MicroSystems, LLC
Turbo 2 ultrafast - high voltage rectifier
Need more? Email Us
Inphi Corporation
Need more? Email Us
NEC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess